EN
  • EN
  • DE
  • IT

BGA2022,115

Part No BGA2022,115
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 900MHZ-2.4GHZ UP 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP USA Inc.
Series BGA2022
Packaging Reel
Part Status Obsolete
RF Type Cellular, CDMA, PCS, WLAN
Frequency 900MHz ~ 2.4GHz
Number of Mixers 1
Gain 8dB
Noise Figure 12dB
Secondary Attributes Up Converter
Current - Supply 10mA
Voltage - Supply 4V
Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Win Source Part Number BGA2022,115-79288
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGA2022,115 CAD Model

Description

The BGA2022,115 is a cutting-edge silicon monolithic microwave integrated circuit (MMIC) amplifier designed and manufactured by NXP Semiconductors. This product is tailored for a range of applications that require high performance and reliability, such as wireless communication systems, satellite communications, and various radio frequency (RF) applications.

Key Features

  • Frequency Range: The BGA2022,115 operates over a broad frequency range, making it versatile for multiple RF applications.
  • Gain: It offers a high gain level, which ensures that signals are amplified significantly for better performance.
  • Efficiency: Designed for optimal power consumption, the BGA2022,115 is energy efficient, reducing the overall power requirements of the systems it is integrated into.
  • Package: The device comes in a compact BGA (Ball Grid Array) package, which allows for efficient space utilization on printed circuit boards (PCBs).

Applications

  • Wireless Communication Systems
  • Satellite Communications
  • RF Identification (RFID)
  • Industrial and Medical Applications

Quality and Reliability

The BGA2022,115 is built to meet the high standards of quality and reliability that NXP Semiconductors is known for. Its robust design ensures stable operation even in harsh environments, making it suitable for both commercial and industrial applications. The product undergoes rigorous testing to guarantee performance under a wide range of conditions.

Technical Support and Documentation

NXP provides comprehensive technical support for the BGA2022,115, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to facilitate the integration of the amplifier into their designs and to troubleshoot any issues that may arise during development and deployment.

For designers and engineers looking for a reliable and high-performance MMIC amplifier, the BGA2022,115 from NXP Semiconductors is an excellent choice that combines functionality, efficiency, and durability.

You May Also Be Interested in

Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6054 $51.4590
205+ $0.4968 $101.8440
315+ $0.4812 $151.5780
430+ $0.4657 $200.2510
560+ $0.4502 $252.1120
745+ $0.4036 $300.6820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,704 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess