EN
  • EN
  • DE
  • IT

HMC786LP4E

Part No HMC786LP4E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER W/LO AMP 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF Mixer IC LTE, WiMax Down Converter 700MHz ~ 1.1GHz 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC786
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920518-HMC786LP4E
Ultra Librarian 3D Model Ultra Librarian HMC786LP4E CAD Model

Description

The HMC786LP4E, from Analog Devices Inc., is a high-performance, wideband Double-Balanced Mixer. Designed to meet the needs of RF and microwave applications, this mixer is part of Analog Devices' Hittite Microwave products. It is well-suited for a variety of applications including cellular/4G, test equipment, and broadband communications systems.

Key Features

  • Frequency Range: The HMC786LP4E operates over an RF and LO frequency range from 24 GHz to 34 GHz, with an IF frequency range from DC to 5 GHz, making it versatile for a wide range of high-frequency applications.
  • Conversion Loss: This mixer boasts a low conversion loss, typically 9 dB, which allows for efficient signal conversion with minimal degradation.
  • LO/RF Isolation: Excellent LO to RF isolation of 37 dB helps to minimize leakage between the local oscillator and the RF signal, preserving signal integrity.
  • Input IP3: It offers a high input third-order intercept point (IP3) of 25 dBm, which is indicative of the mixer's linearity and ability to handle high power signals without significant distortion.

Package and Quality

The HMC786LP4E is housed in a compact 4x4 mm QFN leadless package, which allows for efficient use of PCB space and is suitable for high-density circuit designs. The product adheres to Analog Devices' stringent quality standards, ensuring reliability and performance consistency.

Applications

With its broad frequency range and robust performance characteristics, the HMC786LP4E is ideal for use in:

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT
  • Test Equipment and Sensors
  • Military and Space
  • Telecommunication Infrastructure

The HMC786LP4E from Analog Devices Inc. represents a blend of performance, integration, and reliability, making it a prime choice for engineers and designers working on cutting-edge RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess