EN
  • EN
  • DE

HMC1190ALP6NE

Part No HMC1190ALP6NE
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC DOWNCONVERTER 40-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Mixer IC LTE, WiMax Down Converter 700MHz ~ 3.8GHz 40-QFN (6x6)
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-QFN (6x6)
Family Name HMC1190
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number 1127-3733, HMC1190ALP6NE-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920352-HMC1190ALP6NE
Ultra Librarian 3D Model Ultra Librarian HMC1190ALP6NE CAD Model

Description

The HMC1190ALP6NE from Analog Devices Inc. is a state-of-the-art RF mixer with a wide frequency range and exceptional performance characteristics. This product is designed to cater to the demanding requirements of modern wireless infrastructure, test and measurement equipment, and military systems, among other applications.

Key Features

  • Frequency Range: The HMC1190ALP6NE operates over an extensive frequency range, making it versatile for various RF applications.
  • Conversion Gain: It offers a high conversion gain, which minimizes the need for additional amplification in the signal chain and simplifies system design.
  • Linearity: The excellent linearity of this mixer ensures that the signal integrity is maintained, even at high input power levels.
  • Low Noise Figure: A low noise figure is a hallmark of this product, enabling it to maintain signal clarity and reduce overall system noise.
  • LO/RF Isolation: The mixer provides superior isolation between the local oscillator (LO) and the radio frequency (RF) ports, which is critical in preventing signal leakage and preserving signal quality.
  • Package: The HMC1190ALP6NE comes in a compact, leadless 6x6mm QFN package that is suitable for space-constrained applications.

Applications

The HMC1190ALP6NE is well-suited for a wide array of applications, including:

  • Cellular infrastructure for 3G/4G/5G networks
  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test and measurement systems
  • Software-defined radios

Conclusion

Analog Devices Inc.'s HMC1190ALP6NE is a robust and versatile RF mixer that brings high performance to a variety of applications. Its wide frequency range, high conversion gain, and excellent linearity make it an ideal choice for designers looking to enhance their RF signal chains with a reliable and efficient component. The low noise figure and superior LO/RF isolation further ensure that the HMC1190ALP6NE will deliver clear and precise signal processing in even the most demanding environments.

You May Also Be Interested in

Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9412 $68.8236
6+ $18.8235 $112.9410
9+ $18.2353 $164.1177
12+ $17.6470 $211.7640
15+ $17.0588 $255.8820
20+ $15.2941 $305.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess