EN
  • EN
  • DE

LTC5532ES6#TRPBF

Part No LTC5532ES6#TRPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description RF Detector 300MHz to 7000MHz 10dBm 6-Pin TSOT-23 T/R / IC DETECTOR RF GAIN ADJ TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel package
Frequency 300MHz ~ 7GHz
RF Type 802.11a/b/g/WiFi, Wireless Modem, WLAN
Input Range -32dBm ~ 10dBm
Operating Supply Voltage 2.7 V ~ 6 V
Operating Supply Current 500μA
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 784203-LTC5532ES6#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC5532
Introduction Date September 15, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC5532ES6#TRPBF CAD Model

Description

LTC5532ES6#TRPBF RF Power Detector

The LTC5532ES6#TRPBF is a high-performance RF power detector from Linear Technology, designed to provide precise power measurement across a wide frequency range. This advanced component is a key solution for applications requiring accurate power detection, such as wireless transmitters, signal strength monitoring systems, and RF-based diagnostic equipment.

Constructed with Linear Technology's state-of-the-art design and manufacturing techniques, the LTC5532ES6#TRPBF offers excellent linearity and a high degree of accuracy. It operates over a broad frequency range from 600MHz to 7GHz, making it versatile for use in various RF applications including cellular, PCS, WCDMA, WLAN, and WiMAX systems.

The device is capable of detecting signal levels from -32dBm to 0dBm, with an output voltage that is directly proportional to the input power in dBm. The dynamic range of the LTC5532ES6#TRPBF is optimized to provide consistent performance over temperature variations, ensuring reliable operation in diverse environmental conditions.

One of the key features of the LTC5532ES6#TRPBF is its fast response time, which allows for quick adjustments in power control loops, enhancing the efficiency and stability of RF systems. Additionally, the detector has an integrated temperature compensation circuit that minimizes the variations in output due to changes in ambient temperature.

The LTC5532ES6#TRPBF comes in a compact, low-profile SOT-23 package, which is ideal for space-constrained applications. Its small footprint and low power consumption make it an excellent choice for portable and battery-powered devices. The device also features a shutdown mode that reduces power consumption when not in use, further extending battery life in mobile applications.

Overall, the LTC5532ES6#TRPBF from Linear Technology is a robust and reliable RF power detector that combines wide frequency range, high linearity, and low power consumption, making it an essential component for modern RF systems that demand precision and efficiency.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, DIODE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2950 $53.1800
10+ $10.9087 $109.0870
15+ $10.5678 $158.5170
20+ $10.2269 $204.5380
26+ $9.8860 $257.0360
34+ $8.8633 $301.3522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess