EN
  • EN
  • DE

LTC5526EUF

Part No LTC5526EUF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072582-LTC5526EUF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC5526EUF CAD Model

Description

Linear Technology's LTC5526EUF High Performance Mixer

The LTC5526EUF is a high-performance, passive double-balanced mixer from Linear Technology, designed to provide exceptional frequency conversion performance in RF applications. This mixer is part of a family of advanced RF products that cater to the demanding requirements of wireless infrastructure, test equipment, and military systems, among others. The LTC5526EUF stands out for its wide input frequency range and excellent linearity, making it an ideal choice for modern RF and microwave communication systems.

Key Features:

  • Wide RF Frequency Range: The mixer supports an RF frequency range from 300MHz to 4GHz, which allows it to be used in a variety of applications including cellular base stations, broadband wireless services, and other high-frequency communication systems.
  • LO Frequency Range: The local oscillator (LO) frequency range is also broad, from 300MHz to 4GHz, providing flexibility in signal design and system integration.
  • High Linearity: With an input IP3 of 24.4dBm at 900MHz, the LTC5526EUF offers high linearity, ensuring low distortion in signal processing even at high input power levels.
  • Conversion Gain: The mixer has a conversion gain of 2.1dB, which helps maintain signal integrity through the frequency conversion process.
  • Integrated LO Buffer: The integrated LO buffer simplifies the design by reducing the need for external components, and it can be driven with a single-ended LO source.
  • Port Isolation: Excellent port isolation minimizes leakage between ports, thus reducing interference and improving overall system performance.
  • Compact Package: Housed in a compact, 16-lead QFN package (4mm x 4mm), the LTC5526EUF saves valuable board space in dense circuit designs.

Applications:

The LTC5526EUF is versatile and can be used in a range of applications, including:

  • Wireless Infrastructure
  • Military and Space Systems
  • Test and Measurement Equipment
  • Point-to-Point Microwave Links
  • Software-Defined Radios

Overall, the LTC5526EUF by Linear Technology is a robust and reliable mixer that provides engineers with the performance required for sophisticated RF design challenges. Its wide frequency range, high linearity, and compact form factor make it a top choice for professionals seeking to enhance their communication systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess