EN
  • EN
  • DE

OZ6730LV-D

Part No OZ6730LV-D
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264664-OZ6730LV-D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ6730LV-D CAD Model

Description

The OZ6730LV-D is a highly integrated and efficient backlight controller designed for LCD panels. This device from O2Micro is tailored for use in notebook computers, LCD monitors, and other display applications requiring precise and reliable LED backlight control. It incorporates advanced features to optimize power efficiency and enhance display quality.

Applications:

  • Notebook Computers
  • LCD Monitors
  • Portable Media Players
  • Small to Medium Sized LCD Panels

Features:

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing energy consumption and extending battery life in portable applications.
  • PWM Dimming Control: Provides precise control over the LED backlight brightness through Pulse Width Modulation (PWM) dimming.
  • Integrated Protection Circuits: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to ensure device and system reliability.
  • Soft-Start Function: Incorporates a soft-start function to limit inrush current during startup, reducing stress on components.
  • Under-Voltage Lockout (UVLO): Ensures proper operation by disabling the controller when the input voltage drops below a specified threshold.
  • Adaptive Boost Control: Dynamically adjusts the boost voltage to optimize LED current regulation and efficiency.

Benefits:

  • Enhanced Battery Life: High efficiency operation minimizes power consumption, leading to longer battery life in portable devices.
  • Improved Display Quality: Precise PWM dimming control allows for fine-tuning of brightness levels, resulting in optimal display quality and user experience.
  • Increased System Reliability: Integrated protection circuits safeguard against common electrical faults, enhancing system reliability and longevity.
  • Simplified Design: Highly integrated design reduces the number of external components required, simplifying the design process and reducing board space.
  • Stable Operation: Soft-start function and UVLO ensure stable and reliable operation under various operating conditions.

Additional Details:

The OZ6730LV-D typically operates with a wide input voltage range, making it suitable for various power supply configurations. The switching frequency is optimized to minimize EMI and ensure stable operation. The device is available in a compact package, suitable for space-constrained applications. External compensation components allow for fine-tuning of the control loop to achieve optimal performance and stability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess