EN
  • EN
  • DE

CS51411

Part No CS51411
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 1.5A, 260 kHz AND 520 kHz, LOW VOLTAGE BUCK REGULATORS WITH EXTERNAL BIAS OR SYNCHRONIZATION CAPABILITY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1163264-CS51411
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS51411 CAD Model

Description

ON Semiconductor CS51411 Product Overview

The ON Semiconductor CS51411 is a highly efficient and robust voltage regulator designed for a wide range of applications. This step-down converter is part of ON Semiconductor's extensive portfolio of power management solutions, offering a compact and energy-efficient design that is ideal for modern electronic devices.

Key Features

  • Output Voltage: The CS51411 provides an adjustable output voltage range, which can be set from 1.25 V to 9.8 V using external resistors, making it highly versatile for different circuit requirements.
  • High Efficiency: With an efficiency of up to 95%, this regulator minimizes power loss, making it suitable for battery-powered applications where power conservation is critical.
  • Switching Frequency: The device operates at a fixed switching frequency of 260 kHz, allowing for a good balance between efficiency and the size of external components.
  • Current Capacity: It is capable of delivering up to 1.5 A of continuous output current, which can support a wide range of loads.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring reliable performance under various operating conditions.
  • Low Dropout Operation: This regulator can maintain regulation with minimal input-to-output voltage difference, which is beneficial in low-voltage applications.

Applications

The CS51411 is suitable for a variety of applications, including:

  • Portable Devices
  • Telecommunications Equipment
  • Computer Peripherals
  • Networking Systems
  • Industrial Controls

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The CS51411 is designed with robustness in mind, ensuring stable performance across its lifespan. It meets stringent industry standards for reliability and is backed by ON Semiconductor's expertise in power management technology.

Conclusion

Whether you are designing a power supply for a portable device or a complex industrial system, the CS51411 from ON Semiconductor is an excellent choice for your step-down voltage regulation needs. Its combination of efficiency, versatility, and reliability makes it a go-to component for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess