Product Overview: TPS3801E18DCKRG4
The TPS3801E18DCKRG4 is a high-precision voltage detector designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact device is specifically engineered to monitor a single system supply voltage, ensuring that your electronic equipment operates within safe voltage levels.
Key Features
- Voltage Monitoring: The TPS3801E18DCKRG4 monitors a fixed voltage threshold of 1.8V, which is crucial for systems that require a stable and precise voltage to function correctly.
- High Accuracy: With a high threshold accuracy of ±1.5%, this voltage detector provides reliable and consistent performance, which is essential for sensitive electronic applications.
- Low Power Consumption: This device is optimized for low power consumption, making it suitable for battery-powered and energy-efficient systems.
- Reset Time Delay: It features a built-in programmable time delay, which prevents false triggering due to transient voltage fluctuations.
- Supply Voltage Range: The TPS3801E18DCKRG4 operates over a wide supply voltage range, accommodating various application requirements.
- Output Type: The open-drain output of this voltage detector allows for easy interfacing with other components within a system.
- Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability in harsh environments.
- Package: The device comes in a compact, 5-pin SC-70 package, which is ideal for space-constrained applications.
Applications
The TPS3801E18DCKRG4 is suitable for a wide range of applications, including:
- Battery-powered devices
- Microprocessor/microcontroller systems
- Portable and handheld equipment
- Industrial controls
- Networking and telecom equipment
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the TPS3801E18DCKRG4 is no exception. It is built to meet the stringent standards required for industrial and commercial use, ensuring long-term reliability and performance.