Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Smart Card
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 24-QFN (4x4)
Win Source Part Number 1063738-LTC4556EUF#TRPBF
Family Name LTC4556
Introduction Date November 19, 2003
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4556EUF#TRPBF CAD Model

Description

Product Overview: LTC4556EUF#TRPBF

The LTC4556EUF#TRPBF is a cutting-edge product from Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular device is designed to facilitate seamless integration and efficient performance in a variety of electronic applications. It is packaged in a compact, surface-mount form factor, making it suitable for space-constrained designs.

Key Features

  • Dual SIM Card Interface: The LTC4556EUF#TRPBF is capable of interfacing with two SIM cards, which is ideal for mobile devices that require multi-network or multi-account capabilities. This feature provides flexibility and convenience for users who travel frequently or wish to separate personal and business communications.
  • Low Voltage Operation: Operating at a low voltage range, this product ensures energy efficiency, which is critical for battery-powered devices. It helps in prolonging the battery life of portable devices, making it an excellent choice for mobile phones, tablets, and other handheld gadgets.
  • Integrated Level Shifters: The device includes integrated level shifters, which allow it to interface with microprocessors that operate at different voltage levels. This ensures compatibility with a wide range of microprocessor voltages and simplifies the design process for engineers.
  • Automatic SIM Card Detection: It features automatic SIM card detection, which streamlines the user experience by enabling the device to detect and switch between SIM cards without manual intervention.
  • Robust ESD Protection: The LTC4556EUF#TRPBF is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device from the common issue of static electricity damage during handling and operation.

Applications

The LTC4556EUF#TRPBF is suitable for a wide range of applications, particularly in the telecommunications sector. It is an ideal choice for dual-SIM mobile phones, smart devices with cellular capabilities, and portable communication devices. Its advanced features and reliable performance also make it a valuable component for industrial and commercial communication systems that require dual SIM support.

Quality and Reliability

Linear Technology ensures that each LTC4556EUF#TRPBF unit is manufactured to the highest standards of quality and reliability. This product is designed to meet the rigorous demands of the industry, providing a dependable solution for manufacturers and designers looking to incorporate dual SIM functionality into their electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 42TQFN / HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)
Lowest to $4.9296
ECAD model for PI3HDX1204EZHEX
Texas Instruments
TLK4201EA 4.25 GBPS CABLE AND PC / Interface
Need more? Email Us
ECAD model for TLK4201EARGTT
Monolithic Power Systems Inc.
Lowest to $0.7321
ECAD model for MP1251DS
Intel
Lowest to $26.8616
ECAD model for LXT16642MF
Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Lowest to $28.2315
ECAD model for MAX1740EUB+
STMicroelectronics
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Reader, Writer Interface 28-SO
Lowest to $1.6548
ECAD model for ST8024LACDR
STMicroelectronics
IC INTFACE SPECIALIZED 25UTFBGA / Receiver Interface 25-uTFBGA (3x3)
Need more? Email Us
ECAD model for STCCP27ATBR
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SO / 2-Channel I2C Multiplexer Interface 16-SO
Need more? Email Us
ECAD model for PCA9541D/03,118
Texas Instruments
IC INTERFACE SPECIALIZED 16VQFN / Translating Switch Interface 16-VQFN (4x4)
Lowest to $2.4499
ECAD model for PCA9546ARGVR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9110 $58.2200
47+ $2.3885 $112.2595
73+ $2.3138 $168.9074
101+ $2.2392 $226.1592
130+ $2.1646 $281.3980
174+ $1.9406 $337.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,350 pieces
MOQ: 20 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention