EN
  • EN
  • DE

SMTPA120

Part No SMTPA120
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 120V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 160V
Voltage - Off State 120V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 30pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 029469-SMTPA120
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMTPA120 CAD Model

Description

The SMTPA120 is a high-performance power transistor designed and manufactured by the renowned semiconductor company, STMicroelectronics. This device is crafted to meet the stringent requirements of modern electronic applications, offering a perfect blend of efficiency, reliability, and thermal performance.

Key Features:

  • High Voltage Capability: The SMTPA120 is designed to handle high voltage operations, making it an ideal choice for applications that require robust power handling capabilities.
  • Low On-Resistance: With its low on-resistance, the SMTPA120 ensures minimal power loss and better efficiency, which is crucial for power-sensitive designs.
  • Fast Switching: The device offers fast switching characteristics, enabling high-speed operation and reducing switching losses in various applications.
  • Thermal Efficiency: The SMTPA120 boasts excellent thermal properties, which help in maintaining stability and performance even under high-temperature conditions.
  • High Reliability: STMicroelectronics' commitment to quality ensures that the SMTPA120 is a highly reliable component, suitable for use in critical systems where failure is not an option.

Applications:

The versatility of the SMTPA120 makes it suitable for a wide range of applications, including:

  • Switching regulators
  • Motor control circuits
  • Power management solutions
  • LED lighting systems
  • Automotive and industrial applications

Technical Specifications:

Parameter Value
Voltage - Collector Emitter Breakdown (Max) 120V
Current - Collector (Ic) (Max) Amperage Rating
Power - Max Wattage Rating
Switching Speed Speed Rating
Operating Temperature Temperature Range

With its robust design and advanced features, the SMTPA120 from STMicroelectronics is a superior choice for designers looking to enhance system performance while ensuring durability and energy efficiency.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
Littelfuse Inc.
THYRISTOR DO214 2L / Off-State Ipp TVS Thyristor
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Bourns Inc.
THYRISTOR 105V 120A 8SOIC
Lowest to $13.4465
Littelfuse Inc.
THYRISTOR 65V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 100A 6QFN / Off-State 100 A Ipp TVS Thyristor 6-SMD, Flat Lead
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 250A DO-214AA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2293 $55.3185
100+ $1.0086 $100.8600
155+ $0.9771 $151.4505
215+ $0.9456 $203.3040
275+ $0.9141 $251.3775
370+ $0.8195 $303.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess