EN
  • EN
  • DE

PS8701

Part No PS8701
Manufacturer NEC
Catalog Specialized ICs
Description HIGH NOISE REDUCTION HIGH-SPEED ANALOG OUTPUT TYPE 5-PIN SOP PHOTOCOUPLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 281466-PS8701
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS8701 CAD Model

Description

The PS8701 is a solid-state relay (SSR) manufactured by NEC. It's designed for various applications requiring electrical isolation and switching of AC or DC loads. This device integrates an LED, a photodiode array, and a MOSFET to provide reliable and efficient switching with a high degree of isolation.

Applications

  • Industrial Control Systems: Used for switching motors, solenoids, and other high-power devices in industrial automation.
  • Telecommunications Equipment: Employed in telecom switching systems for signal routing and control.
  • Security Systems: Implemented in alarm systems and access control devices to switch power to various components.
  • Medical Equipment: Used in medical devices for safe and isolated switching of critical circuits.
  • Office Automation: Integrated into printers, copiers, and other office equipment for power management and control.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the control and load circuits, enhancing safety and reliability.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the switch.
  • Fast Switching Speed: Enables rapid switching of loads, improving system responsiveness.
  • Solid-State Reliability: Offers superior reliability compared to electromechanical relays, with no moving parts to wear out.
  • Compact Package: Available in a small form factor, suitable for space-constrained applications.

Benefits

  • Enhanced Safety: The high isolation voltage ensures safe operation in high-voltage environments.
  • Improved Efficiency: Low on-resistance reduces power losses, leading to energy savings.
  • Extended Lifespan: Solid-state design provides a longer operational life compared to mechanical relays.
  • Reduced Maintenance: Eliminates the need for frequent maintenance and replacement associated with mechanical relays.
  • Faster Response Times: Enables quick and precise control of loads, enhancing system performance.

The PS8701 typically features an input control voltage compatible with standard logic levels. Its output characteristics include a specified load voltage and current rating, ensuring compatibility with a wide range of applications. The device's operating temperature range allows for reliable operation in diverse environmental conditions. The absence of mechanical contacts also means that the PS8701 generates no switching noise, making it suitable for sensitive applications.

Specific electrical characteristics such as input current requirements, output voltage and current ratings, and isolation voltage specifications can vary depending on the specific model and configuration. Refer to the manufacturer's datasheet for precise details.

You May Also Be Interested in

Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4204 $58.8560
335+ $0.3453 $115.6755
520+ $0.3350 $174.2000
715+ $0.3234 $231.2310
925+ $0.3130 $289.5250
1,235+ $0.2807 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess