EN
  • EN
  • DE

BAR43FILM

Part No BAR43FILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 100MA SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 1V @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 500nA @ 30V
Capacitance @ Vr, F 7pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOT-23-3
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 010863-BAR43FILM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAR43FILM CAD Model

Description

The BAR43FILM is a high-efficiency Schottky diode designed and manufactured by STMicroelectronics, a renowned leader in the semiconductor industry. This compact diode is specifically engineered to meet the requirements of ultra-fast switching applications and is characterized by its low forward voltage drop and negligible switching losses.

Key Features

  • Low Forward Voltage Drop: The BAR43FILM has a very low forward voltage drop, which results in reduced power loss and improved efficiency in its applications.
  • Fast Switching Speed: With its exceptional switching speed, this diode is ideal for high-frequency operations, making it a perfect choice for power supply and converter circuits.
  • High Reliability: Built with STMicroelectronics' robust manufacturing process, the BAR43FILM offers excellent reliability and stability over a wide range of operating conditions.
  • Surface-Mount Device: The device comes in a small SOT-23 package, which is suitable for high-density PCB designs and is easily integrated into various electronic assemblies.

Applications

The BAR43FILM is versatile and can be used in a wide array of electronic circuits and systems. Its primary applications include:

  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Freewheeling diodes in converters and motor control circuits
  • Charge and discharge circuits for capacitors

Technical Specifications

  • Package: SOT-23
  • Peak Repetitive Reverse Voltage: 30 V
  • Average Rectified Forward Current: 200 mA
  • Operating Junction Temperature Range: -55°C to +125°C
  • Storage Temperature Range: -65°C to +150°C

The BAR43FILM is a testament to STMicroelectronics' commitment to providing high-performance and energy-efficient components. Whether for industrial, commercial, or personal electronics, this Schottky diode is a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0640 $50.2400
1,670+ $0.0599 $100.0330
2,595+ $0.0579 $150.2505
3,720+ $0.0538 $200.1360
4,830+ $0.0518 $250.1940
6,025+ $0.0498 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,060 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess