The LTC4425EMSE#TRPBF from Linear Technology is a versatile, high-performance dual input PowerPath controller designed to manage power distribution from two input power sources to a rechargeable battery and a system load. This advanced device is ideal for portable and backup power applications where reliable power management is crucial.
Key Features
- Dual Input PowerPath: Seamlessly manages power between two sources, ensuring continuous operation even if one source fails or is removed.
- Ideal Diode Controller: Incorporates low-loss PowerPath control, minimizing the voltage drop and power dissipation typically associated with a Schottky diode.
- Wide Operating Voltage Range: Supports a broad range of input voltages from 2.5V to 5.5V, accommodating a variety of power sources.
- Automatic Power Source Selection: Automatically switches between inputs, prioritizing the higher voltage source to efficiently manage power.
- Overcurrent Protection: Features overcurrent and short-circuit protection, enhancing the safety and reliability of the system.
- Compact Package: Available in a space-saving, thermally efficient 12-lead MSOP package, suitable for space-constrained applications.
Applications
The LTC4425EMSE#TRPBF is ideal for a wide range of applications, including:
- Portable electronic devices
- Uninterruptible power supplies (UPS)
- Energy harvesting systems
- Backup battery systems
- Redundant power systems
Technical Specifications
The LTC4425EMSE#TRPBF offers advanced technical specifications that ensure top-notch performance:
- Package Type: MSOP-12
- Operating Temperature Range: -40°C to +85°C
- RoHS Compliant: Yes
With its robust design and comprehensive feature set, the LTC4425EMSE#TRPBF from Linear Technology is a superior choice for designers looking to implement a reliable power management solution in their next project.