EN
  • EN
  • DE

LTC1957-2EMS#TRPBF

Part No LTC1957-2EMS#TRPBF
Manufacturer Linear Technology
Catalog RF Power Controller ICs
Description IC RF PWR CNTRL 2GHZ DUAL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
RF Type Cellular, GSM, GPRS, PCS, Wireless Modem, TDMA
Frequency 850MHz to 2GHz
Features Dual Output
Case / Package 10-MSOP
Win Source Part Number 119147-LTC1957-2EMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1957-2EMS#TRPBF CAD Model

Description

LTC1957-2EMS#TRPBF Precision Extended Input Range No Latency ΔΣ ADC

The LTC1957-2EMS#TRPBF is a high-performance, precision extended input range, no latency ΔΣ analog-to-digital converter (ADC) from Linear Technology. This innovative component is designed to deliver exceptional accuracy and stability, making it an ideal choice for demanding applications that require precise data conversion from analog to digital form.

Featuring a 16-bit ΔΣ ADC with an extended input range, the LTC1957-2EMS#TRPBF is capable of directly digitizing high voltage signals up to ±10V while maintaining a high degree of linearity. The no latency feature of the ADC ensures real-time data acquisition, which is crucial for control systems and fast responsive circuits where delays cannot be tolerated.

The LTC1957-2EMS#TRPBF comes in a compact MSOP-10 package, making it suitable for space-constrained applications while providing robust performance. It operates over an industrial temperature range, ensuring reliability and consistent operation even under harsh environmental conditions.

With its integrated precision reference and fully differential input, the LTC1957-2EMS#TRPBF provides a complete conversion solution, reducing the need for additional external components. This not only simplifies the design process but also enhances the overall system accuracy and reduces the PCB footprint.

The ADC's digital output is SPI-compatible, allowing for easy interfacing with microcontrollers and digital signal processors. This feature provides designers with the flexibility to integrate the LTC1957-2EMS#TRPBF into a wide range of digital systems without the need for complex conversion circuitry.

Applications for this high-quality ADC include process control, medical instrumentation, industrial automation, and any system where precision measurement is paramount. The LTC1957-2EMS#TRPBF's combination of high accuracy, extended input range, and no latency operation makes it an excellent choice for designers looking to enhance the performance of their data acquisition systems.

In summary, the LTC1957-2EMS#TRPBF from Linear Technology represents a state-of-the-art solution for precise analog-to-digital conversion, offering designers a reliable, accurate, and easy-to-use component for their high-performance applications.

You May Also Be Interested in

Texas Instruments
IC RF PWR CNTRL QUAD 2GHZ 8DSBGA
Need more? Email Us
Analog Devices Inc.
50 DB GSM PA CONTROLLER / RF Power Controller IC DCS, GSM, EDGE 100MHz ~ 2.5GHz 8-MSOP
Lowest to $6.3444
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.4592
Texas Instruments
IC RF PWR CNTRL PA 2GHZ 10WSON
Lowest to $3.2064
Maxim Integrated
Low-Cost, Low-Voltage, PA Power Control Amplifier for GSM Applications in 8-Pin μMAX
Lowest to $5.8209
Linear Technology
Controller 2.7V to 6V 10-Pin MSOP Tube / IC RF PWR CNTRL 2.4GHZ DL 10MSOP
Need more? Email Us
Analog Devices Inc.
IC RF PWR CNTRL AMP PA GSM 8UMAX
Lowest to $1.8757
Analog Devices Inc.
IC RF PWR CNTRL PA 2.5GHZ 8LFCSP / RF Power Controller IC GSM, EDGE 100MHz ~ 2.5GHz 8-LFCSP-VD (3x2)
Lowest to $4.2685
Analog Devices Inc.
IC AMP PA PWR CONTROL 8-UMAX
Lowest to $2.2834

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess