EN
  • EN
  • DE

PA5006NLKIT

Part No PA5006NLKIT
Manufacturer Pulse
Catalog Inductor Kits
Description INDUCTOR 8 X 8 X 2, SMT KIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Case
Product Status Active
Kit Type Fixed
Style Molded
Material - Core Ferrite
Quantity 40 Pieces (4 Values - 10 Each)
Inductance Range 330nH ~ 1µH
Mounting Type Surface Mount
Packages Included Non-Standard SMD
Shielding Shielded
Qualification -;5;9;7;10;8;3;4;2;1;535;4680;5221;118;4161;197;283;495;3013;712;399;478;4491;1589;490;10;553;1276;595;408;4816;587;445;1712;237;732;818;0;131093;4376;4377;354;352;4371;36655;4370;4373;4372;4374;36656;21867;14697;4206;113750;2211;27985;27986;27987;27992;27994;27995;58752;35404;4375;93753;36657;88212;94534;79951;35405;57813;35406;126584;83296;90;1998;1035;1036;38184;38185;38186;55236;98678;16894;16895;36998;16896;16897;16898;36924;33310;98384;98388;98403;99221;99225;99083;99081;16900;1993;1038;1039;34503;55335;55339;55336;87598;55334;413;412;411;88530;88532;88531;88535;129797;129798;50083;115982;55338;55337;4354;4355;51818;58393;130414;1880;4207;4208;58055;4386;94726;55233;55232;55235;55234;75362;43283;1486;45760;43284;1736;55237;111023;25003;83130;83129;83128;83126;77566;2000;23402;23941;49886;49887;23943;23944;23945;49888;23946;23947;23948;23949;23950;23951;23952;23953;34504;23954;23955;55242;55243;55244;55238;64871;64873;64874;64896;64879;64881;64880;64882;64883;64884;64885;64887;64886;64888;64889;64890;64892;64893;64894;64262;64263;64264;64265;64266;64267;64268;23964;120631;91984;23966;34505;24091;24092;24093;24094;24199;24200;24095;24096;24097;24098;55239;24109;24100;24102;24104;24105;55240;24111;24112;24114;24115;35317;35318;41344;64895;4356;356;355;117369;54809;26317;26318;1373;94712;52434;67667;15125;55245;54810;54811;55248;26323;54842;55246;54841;26322;65364;55247;54821;54822;21933;26321;26319;26320;21934;54840;21935;21936;21937;21938;1459;66601;53539;88604;15769;61411;27119;9879;59480;83591;47059;66459;58827;45030;113232;44465;23473;4738;57419;53594;20787;20815;24817;28181;19313;30648;28182;44747;47575;41546;57420;52961;47058;4735;4382;4384;4736;48093;48088;22706;24806;30899;29181;57418;28183;32704;26340;30897;4383;49546;10550;1496;8;62;262;61;3;792;804;17;0;2;1;314983;347431;421614;1;376942;376956;378196;378198;378199;392915;411766;411770;413939;415775;421681;1;312356;312431;499095;753131;312979;326541;326542;326543;326544;328773;328944;328953;346647;346661;346662;346663;360408;360409;360438;371432;374890;374907;380087;380385;386435;388634;250270;295759;74948;74949;832208;80754;466194;97755;97756;103992;103993;112858;112861;138185;144113;146698;701063;701062;161513;496799;180835;180838;180840;186556;576165;192163;195016;195017;200285;211929;211930;216666;220655;220656;220657;224697;506099;235677;235679;241775;242690;255132;255136;260734;261956;263147;763008;265471;272454;272455;506098;274810;510320;277034;474084;501446;285682;473881;290500;474087;298763;298764;506097;301063;301999;302741;302743;67601;67602;76956;79451;83276;83278;83279;85333;86093;89783;91154;92003;94285;94287;464615;95724;99534;99535;101057;101411;105511;105513;106740;107293;110398;110399;111323;709996;114188;114190;114191;114193;115264;709993;139697;139698;139699;145019;145688;709994;148392;150437;153169;153170;156614;160200;160201;162155;162156;162746;164277;164281;166575;181797;185380;187197;188066;189474;709995;191069;191070;192750;195603;195604;195605;195606;197965;200715;212914;212915;215843;216168;217077;219637;221115;236321;242007;242009;243068;244278;245443;246413;247198;255632;258145;259848;260971;260972;734258;263377;264860;264861;265643;272789;275020;275021;277273;814935;299022;68164;70195;71973;77116;77842;78383;85483;94405;99834;145724;156742;160247;575978;1;315484;182720;189715;244465;256159;256160;256161;288665;723325;120712;120713;120714;120715;120716;120717;120718;120719;120720;120721;120722;120723;120724;48619;55449;55450;55451;57631;57632;723326;56826;61105;61106;61107;126889;126890;134730;134729;134731;443728;134733;806940;136128;228114;210207;210208;233555;753130;296377;74123;723327;74122;74125;87439;87440;103393;807172;149313;224544;224545;224546;238609;813476;
Ultra Librarian 3D Model Ultra Librarian PA5006NLKIT CAD Model

Description

NULL

You May Also Be Interested in

Pulse
P0770 SAMPLE KIT NPB
Need more? Email Us
Pulse
SHIELDED DRUM CORE INDUCTO NPB
Need more? Email Us
Pulse
ROUND WIRE COILS INDUCTOR NPB
Need more? Email Us
Pulse
ROUND WIRE COILS INDUCTOR NPB
Need more? Email Us
Pulse
P0751-P0752 SAMPLE KIT NPB
Need more? Email Us
Pulse
POWER SHIELDED SMT INDUCTO NPB
Need more? Email Us
Pulse
POWER SHIELDED SMT INDUCTO NPB
Need more? Email Us
Pulse
INDUCTOR 4 X 4 X 2, SMT KIT
Need more? Email Us
Pulse
POWER SHIELDED SMT INDUCTO NPB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess