EN
  • EN
  • DE

LTC4361IDC-1#TRMPBF

Part No LTC4361IDC-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description Over Voltage And Over Current Protection Automotive 8-Pin DFN EP T/R / IC OVERVOLTAGE PROT CONT 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Handheld/Mobile Devices
Operating Supply Current 220μA
Operating Supply Voltage 2.5 V ~ 80 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (2x2)
Win Source Part Number 784119-LTC4361IDC-1#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4361-1
Introduction Date April 09, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4361IDC-1#TRMPBF CAD Model

Description

LTC4361IDC-1#TRMPBF - Overvoltage and Overcurrent Protector

The LTC4361IDC-1#TRMPBF from Linear Technology is a robust overvoltage and overcurrent protector designed to safeguard low voltage systems against high voltage transients, overvoltage, and overcurrent conditions. This sophisticated semiconductor device is a crucial component for ensuring the reliability and longevity of sensitive electronic circuits.

Key Features:

  • Overvoltage Protection: The product offers a precise overvoltage protection threshold, ensuring that your electronics are shielded from voltage spikes that can cause irreparable damage.
  • Overcurrent Protection: With its built-in overcurrent protection feature, the LTC4361IDC-1#TRMPBF helps prevent damage to your system components due to excessive current flow.
  • Wide Operating Range: It operates over a wide voltage range, making it suitable for various applications and ensuring compatibility with different types of low voltage systems.
  • Fast Response Time: The device reacts quickly to fault conditions, providing prompt protection and minimizing the risk of damage to the system.
  • Low Quiescent Current: It has a low quiescent current, which is ideal for battery-powered or energy-sensitive applications where power efficiency is critical.
  • Adjustable Overcurrent Timer: The LTC4361IDC-1#TRMPBF features an adjustable overcurrent timer, giving designers the flexibility to set the duration of overcurrent conditions before the protection mechanism is triggered.
  • Automatic Retry: After a fault condition has been removed, the device automatically attempts to reset the system, providing a seamless return to normal operation.

Applications:

The LTC4361IDC-1#TRMPBF is particularly well-suited for protecting portable devices, automotive electronics, industrial control systems, and any other applications where electronic components are at risk of damage from voltage and current transients. Its compact size and reliable performance make it an excellent choice for designers looking to enhance the safety and durability of their systems.

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC4361IDC-1#TRMPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable protection for your electronic systems under various conditions. The device is available in a compact, 6-pin DFN package, providing a space-saving solution for modern electronic designs.

Overall, the LTC4361IDC-1#TRMPBF is an essential component for any designer looking to safeguard their electronic systems against the unpredictable nature of electrical transients and overcurrent events.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6858 $50.5740
75+ $1.3833 $103.7475
115+ $1.3400 $154.1000
155+ $1.2968 $201.0040
200+ $1.2536 $250.7200
270+ $1.1239 $303.4530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess