EN
  • EN
  • DE

AD5800BCPZ-WP

Part No AD5800BCPZ-WP
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC DRIVER FOCUS/ZOOM LENS 32PIN / PMIC 32-LFCSP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number AD5800
Standard Package 36
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345339-AD5800BCPZ-WP
Ultra Librarian 3D Model Ultra Librarian AD5800BCPZ-WP CAD Model

Description

Product Overview: AD5800BCPZ-WP from Analog Devices Inc.

The AD5800BCPZ-WP is a cutting-edge semiconductor component manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is designed to meet the rigorous demands of a wide array of applications, including industrial, medical, communication, and automotive systems, where precision and reliability are paramount.

The AD5800BCPZ-WP is part of a family of high-performance circuits that are optimized for signal processing tasks. These circuits are known for their exceptional accuracy, low power consumption, and robust design, making them suitable for operation in challenging environmental conditions. The "WP" suffix in the product name indicates that this particular model is designed with a focus on weatherproofing, offering additional protection against moisture and temperature extremes.

Key Features:

  • High Precision: The AD5800BCPZ-WP delivers precise measurements and stable performance, ensuring that it can be relied upon for critical applications where accuracy is crucial.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates with minimal power, making it ideal for battery-powered devices or energy-sensitive systems.
  • Durability: With its enhanced weatherproofing features, the AD5800BCPZ-WP can withstand harsh environmental conditions, including high humidity and temperature fluctuations, without compromising its functionality.
  • Flexible Integration: The compact package and versatile interface options make it easy to integrate the AD5800BCPZ-WP into a variety of circuit designs and product architectures.

Applications:

  • Industrial automation and control systems
  • Precision medical devices
  • High-speed communication equipment
  • Automotive electronics

The AD5800BCPZ-WP is available in a reliable package that ensures a secure connection to the printed circuit board (PCB) and is compatible with standard manufacturing processes. By choosing the AD5800BCPZ-WP for your next project, you are selecting a top-tier component from Analog Devices Inc. that will elevate the performance and durability of your end product.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess