EN
  • EN
  • DE

TP3057

Part No TP3057
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC FILTER CMOS 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type PCM, Filter
Data Interface Serial
Number of ADCs / DACs 1 / 2
Sigma Delta No
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 219636-TP3057
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP3057 CAD Model

Description

The TP3057 from Texas Instruments is a versatile integrated circuit designed for telecommunication applications. This monolithic silicon chip is a robust component that is widely used in the industry for interfacing audio signals with digital telephone systems. The TP3057 is part of the family of devices that implement the serial interface to transmit and receive data in voice-band audio frequencies.

Key Features

  • Enhanced Features: The TP3057 includes enhancements over previous generations, such as improved system performance and lower power consumption.
  • Codec Functionality: It functions as a codec-filter, combining the operations of both a digital-to-analog converter (DAC) and an analog-to-digital converter (ADC) to process audio signals efficiently.
  • Compatibility: It is compatible with industry-standard digital signal processors (DSPs) and microprocessors, making it a flexible choice for system design.
  • Signal Processing: The device includes on-chip filters that accurately process the signal for clear audio transmission, adhering to the precise requirements of telecommunication standards.
  • Power Supply: The TP3057 operates with a single 5V power supply, which simplifies the power design in telecommunication systems.
  • Package Options: It is available in multiple package types, allowing designers to choose the best fit for their specific application and board layout.

Applications

The TP3057's primary application is in telecommunication systems where it facilitates the interface between analog voice signals and digital data streams. It is commonly used in:

  • Telephone sets
  • Modems
  • VoIP gateways
  • Wireless communication systems

With its proven reliability and Texas Instruments' commitment to quality, the TP3057 continues to be a go-to choice for designers and engineers looking for a cost-effective, high-performance telecommunication solution. Its integration of key functions into a single chip greatly simplifies the design of complex audio processing systems.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
IC SGL CH CODEC LP LV 30TSSOP / Voiceband Audio Codec 1ADC / 1DAC Ch 30-Pin TSSOP Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess