Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74ACT253
Manufacturer Pack Quantity 2,350
MSL Level 1 (Unlimited)
Win Source Part Number 1130503-74ACT253MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT253MTC CAD Model

Description

Overview of the 74ACT253MTC from ON Semiconductor

The 74ACT253MTC is a high-performance, dual 4-input multiplexer with 3-state outputs designed and manufactured by ON Semiconductor. This integrated circuit (IC) is part of the 74ACT series, which is renowned for its high-speed operation while maintaining the robustness of CMOS technology. The device is specifically engineered for multiplexing digital or analog signals and is a versatile component in various applications, including data routing, signal gating, and function generation.

Key Features

  • Logic Type: The 74ACT253MTC features dual 4-input multiplexer logic, which allows for the selection and output of one of the four inputs based on the state of the select inputs.
  • Output Type: The device comes with 3-state outputs that facilitate interface capability with bus-oriented systems by allowing the outputs to go into a high impedance state.
  • Operating Voltage: It operates at a nominal supply voltage of 5V, which is compatible with TTL levels, thus ensuring easy integration with existing 5V systems.
  • Speed: The 74ACT253MTC boasts fast switching speeds, which is a hallmark of the 74ACT series, making it suitable for high-speed applications.
  • Package: The IC is packaged in a TSSOP-16 (Thin Shrink Small Outline Package) that offers a reduced footprint on PCBs (Printed Circuit Boards) and is suitable for space-constrained applications.

Applications

The multiplexing function of the 74ACT253MTC makes it ideal for a variety of applications, including:

  • Data routing in communication systems
  • Signal gating in test equipment
  • Function generation in digital signal processing
  • Control systems where multiple inputs need to be directed to a single output

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 74ACT253MTC is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance for critical applications. The device's operational temperature range and robust packaging also contribute to its durability and long-term reliability.

Conclusion

In summary, the 74ACT253MTC from ON Semiconductor is a highly reliable and efficient solution for multiplexing needs in digital systems. Its fast operation, compatibility with 5V TTL levels, and 3-state outputs make it a versatile component for designers looking to optimize their signal routing or data selection processes.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER ECL 2:1 5V 8TSSOP / 5.0 V ECL 2:1 Multiplexer
Lowest to $6.1307
ECAD model for MC10EL58DTR2G
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ECAD model for 74AHC138D,112
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-TSSOP
Lowest to $3.2843
ECAD model for 74HCT153PW,112
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ECAD model for 74HCT138DB,112
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-XQFN
Need more? Email Us
ECAD model for CBTD3306GM,125
Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 8-XSON
Need more? Email Us
ECAD model for 74AUP2G157GS,115
Toshiba Semiconductor and Storage
IC BUS SWITCH 1 X 1:1 8-SSOP
Need more? Email Us
ECAD model for TC7WB126FK(TE85L,F
Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 8-XQFN
Need more? Email Us
ECAD model for 74AUP2G157GM,125
ON Semiconductor
IC BUS SWITCH 1 X 1:1 8-UDFN
Need more? Email Us
ECAD model for 7WB3306MUTAG

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention