EN
  • EN
  • DE

LTC4355IMS#PBF

Part No LTC4355IMS#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Dual Automotive 16-Pin MSOP Tube / IC OR CTRLR SRC SELECT 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) No
Delay Time - OFF 300ns
Operating Supply Current 2mA
Operating Supply Voltage 48V, -48V
Applications -48V Dist Power Systems, AdvancedTCA Systems
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 784104-LTC4355IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4355
Introduction Date March 19, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4355IMS#PBF CAD Model

Description

Product Overview: LTC4355IMS#PBF

The LTC4355IMS#PBF is a high-quality diode-OR controller from Linear Technology, designed to enhance system reliability in redundant power supply configurations. This advanced component is pivotal in applications where continuous power supply is critical and downtime is not an option, such as servers, data centers, and telecommunications equipment.

Key Features

  • Diode-OR Controller: The LTC4355 replaces power Schottky diodes with N-channel MOSFETs, making the power path more efficient by significantly reducing the voltage drop and power dissipation.
  • Wide Operating Range: It operates over a wide voltage range from 9V to 80V, accommodating various power supply standards and ensuring versatility across different platforms.
  • Load Current Monitoring: The LTC4355 offers precise load current monitoring through its current sense amplifier, which measures the voltage across the MOSFETs.
  • Fast Switchover: In the event of a power supply failure, the LTC4355 ensures fast and seamless switchover to the backup supply, minimizing system downtime.
  • Reverse Input Protection: It provides reverse input protection to safeguard against negative supply voltages, which can occur during system faults or misconnections.
  • Adjustable Turn-On Voltage: Users can adjust the turn-on voltage of the MOSFETs, allowing for customized performance tuning.

Advantages

By employing the LTC4355IMS#PBF, systems benefit from reduced power loss and heat dissipation compared to traditional Schottky diode solutions. The enhanced efficiency leads to cooler operation and potentially longer system life. Additionally, the controller's ability to conduct bidirectional current enhances its use in systems requiring backfeeding loads.

Applications

The LTC4355 is ideal for a variety of high-reliability applications, including:

  • Redundant Power Systems
  • Industrial Power Supplies
  • Telecom Infrastructure
  • Server Farms and Data Centers
  • Medical Equipment

Linear Technology's LTC4355IMS#PBF is a testament to the company's commitment to providing innovative solutions that enhance the performance and reliability of electronic systems. Its robust design and advanced features make it an essential component for any critical power supply configuration.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP / OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Need more? Email Us
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $10.1746
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8129 $55.2516
9+ $11.3337 $102.0033
14+ $10.9795 $153.7130
19+ $10.6253 $201.8807
25+ $10.2712 $256.7800
33+ $9.2086 $303.8838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,487 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess