EN
  • EN
  • DE

LTC4312CMS#TRPBF

Part No LTC4312CMS#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Buffer 16-Pin MSOP T/R / IC MULTIPLEXR I2C HOTSWAP 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Buffer, Multiplexer
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Capacitance - Input 20pF
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Supply Current 7.3mA
Operating Temperature Range 0°C ~ 70°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 784080-LTC4312CMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4312
Introduction Date December 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4312CMS#TRPBF CAD Model

Description

Product Overview: LTC4312CMS#TRPBF

The LTC4312CMS#TRPBF is a high-performance I2C bus buffer from Linear Technology that provides capacitive buffering and bus extension capabilities. It is designed to enable I2C bus communication in noisy and high-capacitance environments, ensuring reliable data transfer over longer distances or through multiple devices. This product is particularly useful for applications that require robust I2C communication, such as industrial control systems, automotive networks, and complex consumer electronics.

Key Features

  • Hot-Swappable: The LTC4312 allows devices to be inserted or removed from a live I2C bus without causing malfunctions, making it ideal for modular systems where expansion or maintenance is necessary without powering down the system.
  • High Noise Immunity: With built-in rise time accelerators and robust voltage-level translation, the LTC4312 provides enhanced noise immunity which is crucial for maintaining signal integrity in electrically noisy environments.
  • Extended Operating Range: It supports an operating voltage range from 2.5V to 5.5V, accommodating a wide array of I2C devices and systems.
  • Low Operating Current: The device features a low quiescent current, making it suitable for power-sensitive applications.
  • Stuck Bus Recovery: An integrated stuck bus recovery feature ensures the I2C bus remains operational by detecting and resolving data and clock line lock-up conditions.

Applications

The LTC4312CMS#TRPBF is versatile and can be used in a variety of applications, including:

  • Advanced Metering Infrastructure (AMI)
  • Industrial Automation and Process Control
  • Automotive Networks
  • Data Center Management
  • Server and Telecommunications Equipment

Quality and Reliability

Linear Technology, known for its commitment to quality, ensures that the LTC4312CMS#TRPBF meets stringent quality standards. It is available in a compact 10-lead MSOP package, which is RoHS compliant and suitable for automated assembly processes. Additionally, the LTC4312CMS#TRPBF is characterized for operation over the full automotive temperature range of -40°C to +125°C, providing reliable performance in extreme conditions.

Overall, the LTC4312CMS#TRPBF is a robust and reliable solution for enhancing I2C bus communication in a wide range of applications, ensuring that devices communicate effectively even in the most challenging environments.

You May Also Be Interested in

ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9559 $50.8534
63+ $1.6048 $101.1024
97+ $1.5547 $150.8059
133+ $1.5045 $200.0985
172+ $1.4544 $250.1568
231+ $1.3039 $301.2009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess