Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829477-MA5056
Ultra Librarian 3D Model Ultra Librarian MA5056 CAD Model

Description

The Panasonic MA5056 is a sophisticated semiconductor component, likely a diode or transistor, designed for high-performance applications within electronic circuits. Due to the limited publicly available information, a precise determination of its specific function is challenging. However, based on similar Panasonic components, the MA5056 is probably engineered for demanding environments requiring reliable and consistent performance.

Applications

  • Voltage regulation circuits
  • Switching applications in power supplies
  • High-frequency signal processing
  • Protection circuits against voltage surges
  • Rectification in AC-DC converters

Features

  • High current capacity: Designed to handle substantial electrical current, enabling its use in power-related applications.
  • Low forward voltage drop: Minimizes power loss and improves overall circuit efficiency.
  • Fast switching speed: Allows for rapid transitions between on and off states, critical for high-frequency applications.
  • High reliability: Built with robust materials and manufacturing processes to ensure long-term operational stability.
  • Compact packaging: Enables integration into densely populated circuit boards.

Benefits

  • Improved circuit efficiency: Reduces power consumption and heat generation, leading to energy savings.
  • Enhanced system stability: Provides reliable performance under varying operating conditions.
  • Reduced component count: May integrate multiple functions into a single device, simplifying circuit design.
  • Extended product lifespan: High reliability ensures long-term operation and reduces maintenance costs.
  • Optimized performance: Designed to meet the specific requirements of demanding applications.

While detailed specifications are not readily accessible, it is expected that the MA5056 would adhere to industry standards for quality and performance. Further technical information may be available from Panasonic directly or through authorized distributors.

You May Also Be Interested in

Coilcraft
Lowest to $70.2000
ECAD model for XAL6060-223MEC
Mitsubishi
Need more? Email Us
ECAD model for M5M27C101K-12
Samsung
Need more? Email Us
ECAD model for K4S280432K-UC75
Heraeus
Lowest to $3.5528
ECAD model for PT1000B
Infineon Technologies
Lowest to $4.1790
ECAD model for XMC1301-T038F0032 AB
Tyco Electronics
Need more? Email Us
ECAD model for P840A4803
Texas Instruments
Lowest to $1.3577
ECAD model for LM73CIMK-0PB
Cree Inc.
Need more? Email Us
ECAD model for XPEAMB-L1-A30-N4-C-01
XLSemi
Need more? Email Us
ECAD model for XL5005E1

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention