Products specifications Report Issue?

Manufacturer LEM
Win Source Part Number 1181565-HMS10-P
Manufacturer Homepage www.lem.co.jp/HQ/en
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMS10-P CAD Model

Description

The HMS10-P is a current transducer manufactured by LEM. It's designed to accurately measure AC, DC, and pulsed currents in electronic circuits and industrial applications. This transducer provides galvanic isolation between the primary current being measured and the secondary output signal, enhancing safety and signal integrity.

Applications:

  • Variable Speed Drives (VSD): Measures motor current in VSD systems for accurate control and protection.
  • Uninterruptible Power Supplies (UPS): Monitors current levels to ensure proper operation and battery management.
  • Welding Equipment: Provides accurate current feedback for precise welding control.
  • Battery Monitoring Systems: Measures charge and discharge currents in battery systems.
  • Solar Inverters: Monitors DC current from solar panels for optimal energy conversion.

Features:

  • Galvanic Isolation: Provides electrical isolation between the primary and secondary circuits.
  • Closed-Loop System: Uses a closed-loop Hall effect sensor for high accuracy and linearity.
  • Compact Design: Small form factor allows for easy integration into various applications.
  • High Accuracy: Offers precise current measurement with low offset and drift.
  • Wide Bandwidth: Suitable for measuring both AC and DC currents.

Benefits:

  • Improved Safety: Galvanic isolation protects sensitive electronic circuits from high-voltage transients.
  • Accurate Monitoring: Provides reliable current measurement for improved control and diagnostics.
  • Easy Integration: Compact design simplifies installation in diverse applications.
  • Enhanced Performance: High accuracy and linearity ensure optimal system performance.
  • Cost-Effective Solution: Offers a competitive price-performance ratio.

Additional Details:

The HMS10-P typically measures currents up to 10 Amps. It operates from a single power supply, typically +5V. It outputs a current signal proportional to the measured current. The operating temperature range is typically -40°C to +85°C. It conforms to industry standards for EMC and safety. The mounting style is usually PCB through-hole. Consult the datasheet for precise electrical characteristics and mechanical dimensions.

You May Also Be Interested in

VACUUMSCHMELZE
CURRENT SENSOR, 50A, 3 PRI PINS, / Current Sensor 50A 1 Channel Closed Loop Unidirectional 9-DIP Module
Lowest to $16.8000
ECAD model for T60404N4646X410
Broadcom Limited
Lowest to $1.0301
ECAD model for ACS712ELCTR-30A
LEM USA Inc.
SENSOR CURRENT FLUX 50A AC/DC
Lowest to $10.4978
ECAD model for CAS 50-NP
LEM
Current Transducer LF 505-S
Lowest to $88.2627
ECAD model for LF505-S
Melexis Technologies NV
SENSOR CURRENT HALL 1200A 8SOIC / Current Sensor 1200A Channel Hall Effect, Open Loop 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for MLX91216LDC-ACH-000-SP
Others
Lowest to $17.3407
ECAD model for 4646-X400
Allegro MicroSystems, LLC
HIGH PRECISION LINEAR HALL EFFEC / Current Sensor 150A 1 Channel Hall Effect, Differential Bidirectional 7-PowerSMD Module
Lowest to $6.0533
ECAD model for ACS72981KLRATR-150B5
Texas Instruments
SENSOR CURRENT HALL EFFECT 8SOIC / Current Sensor 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.5819
ECAD model for TMCS1108A1BQDR
LEM
Current Transducer LT 1005-S
Lowest to $380.5810
ECAD model for LT1005-S

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention