Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 13.4V
Peak Pulse Current(Ippm) 298A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 1097351-SMA6J5.0CA-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMA6J5.0CA-TR CAD Model

Description

The SMA6J5.0CA-TR from STMicroelectronics is a robust, high-performance transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This component is a critical element in the quest to safeguard circuits against sudden surges of electrical power, which can cause irreparable damage to electronic devices.

Key Features

  • Stand-Off Voltage: The SMA6J5.0CA-TR has a stand-off voltage of 5.0V, making it suitable for a range of applications where this level of voltage protection is required.
  • Peak Pulse Power: It can handle a peak pulse power of 600W for 10/1000μs, providing robust protection against high energy transients.
  • Bi-Directional Device: As a bi-directional TVS, it can protect circuits from surges occurring in both directions along the signal or power line.
  • Low Clamping Voltage: The low clamping voltage ensures that even when a surge occurs, the voltage that the protected components are exposed to remains within safe limits, preventing damage.
  • Fast Response Time: The device reacts quickly to transient over-voltages, providing prompt protection when it is most needed.
  • Package: Supplied in the SMA (DO-214AC) package, it is compact and suitable for automated assembly, saving space on printed circuit boards (PCBs).
  • Compliance: The SMA6J5.0CA-TR meets the IEC 61000-4-2 standard for Electrostatic Discharge (ESD) immunity, ensuring that the device is suitable for applications requiring stringent ESD protection.

Applications

The SMA6J5.0CA-TR is ideal for protecting sensitive electronics in a variety of applications, including:

  • Power supply lines
  • Communication systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Conclusion

With its combination of high surge capability, fast response time, and compliance with ESD immunity standards, the SMA6J5.0CA-TR from STMicroelectronics is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems against transient voltage events.

You May Also Be Interested in

Bourns Inc.
Transient Voltage Suppressors | DIO TVS VWM 78V 5KW BIDIR SMC
Lowest to $0.3293
ECAD model for 5.0SMDJ78CA
Microchip Technology
TVS DIODE 150VWM 268VC DO202AA
Lowest to $73.9766
ECAD model for LC150
ON Semiconductor
1500 Watt Mosorb TM Zener Transient Voltage Suppressors | TVS DIODE 77.8V 125V AXIAL
Need more? Email Us
ECAD model for 1.5KE91ARL4
Nexperia USA Inc.
TVS DIODE DSN0603-2 / Clamp Ipp Tvs Diode Surface Mount DSN0603-2
Lowest to $0.0393
ECAD model for PESD9V0W1BCSFYL
Yageo
TVS ESD, SOD-123S, 26V, 42.1V, R / 42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12A26L01
Yangzhou yangjie electronic co., ltd
TVS - Diodes DFN1006-2L 5V Bi / 14V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2L
Need more? Email Us
ECAD model for ESDSLC5V0LBS
Yageo
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1860
ECAD model for SMDJ36CA/TR13
Nexperia USA Inc.
TVS DIODE 3.3VWM 13VC DSN1006-2 / 13V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount DSN1006-2
Lowest to $0.0473
ECAD model for PTVS3V3Z1BSCYL
MDD
TVS DIODE 5VWM 11.6VC DFN1006 / Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006
Need more? Email Us
ECAD model for ESD8D5V0

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention