EN
  • EN
  • DE

LTC4300A-1CMS8#PBF

Part No LTC4300A-1CMS8#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.1mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 020654-LTC4300A-1CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4300A-1CMS8#PBF CAD Model

Description

LTC4300A-1CMS8#PBF - Hot-Swappable 2-Wire Bus Buffer

The LTC4300A-1CMS8#PBF is a state-of-the-art hot-swappable 2-wire bus buffer that enhances the capabilities of an I2C communication bus. Manufactured by Linear Technology, this device is designed to enable the insertion and removal of cards in live backplanes without disrupting the integrity and functionality of the I2C bus. It is an essential component for systems that require continuous operation and serviceability.

This innovative buffer allows for seamless communication by providing capacitance buffering and rise-time acceleration, thus enabling a larger system load on the bus. The LTC4300A-1CMS8#PBF features built-in level translation, which allows the voltage levels on either side of the buffer to be different. This is incredibly useful for systems that need to interface between peripherals or cards operating at varying voltage levels.

The device comes in an MSOP-8 package, making it compact and suitable for space-constrained applications. Its part number, LTC4300A-1CMS8#PBF, indicates that it is offered in a lead-free finish, aligning with modern environmental standards and regulations for electronic components.

Key features of the LTC4300A-1CMS8#PBF include:

  • Hot-swappable operation for uninterrupted system performance
  • Capacitance buffering to support more devices on the bus
  • Rise-time acceleration to improve signal integrity
  • Level translation for multi-voltage systems
  • Prevents data corruption during live board insertion and removal
  • Stuck bus disconnect and recovery to ensure bus integrity
  • MSOP-8 package for compact footprint
  • Lead-free finish for environmental compliance

The LTC4300A-1CMS8#PBF is perfect for a wide range of applications, including servers, telecommunications, data storage systems, and any other system where the I2C bus is a critical component for operation and maintenance. Its robust design ensures that the communication between devices on the I2C bus remains reliable and error-free, even under the stress of card insertion and removal during live operation.

Overall, the LTC4300A-1CMS8#PBF from Linear Technology represents a significant advancement in I2C bus communication, providing designers with a versatile and reliable solution for maintaining system integrity and uptime.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1237 $56.8659
16+ $6.6656 $106.6496
24+ $6.4573 $154.9752
33+ $6.2490 $206.2170
42+ $6.0407 $253.7094
56+ $5.4158 $303.2848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess