Products specifications Report Issue?

Background Color White
Backlight Type LED
Case / Package Module
Diagonal Size 4.3 in
Illumination Color White
Interface 24 bit
Lead Free Lead Free
Max Operating Temperature 85 °C
Min Operating Temperature -30 °C
Number of Pins 40
Operating Supply Voltage 3.3 V
Packaging Bulk
Pixel Height 198 µm
Pixel Width 198 µm
Radiation Hardening No
Resolution (height) 272 pixel
Resolution (width) 480 pixel
Response Time 60 ms
RoHS Compliant
Row Spacing 192 µm
Touchscreen Yes
Viewing Area (height) 53.856 mm
Viewing Area (width) 95.04 mm
Width 67.2 mm
Win Source Part Number 1150971-LQ043T1DG01
Categories Display Modules - LCD, OLED, Graphic
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LQ043T1DG01 CAD Model

Description

The Sharp Microelectronics LQ043T1DG01 is a medium popularity electronic component that belongs to the display modules - LCD, OLED, graphic category.

  • Category: Display Modules - LCD, OLED, Graphic
  • Case/Package: Module
  • Interface: 24-Bit
  • Background Color: White
  • Diagonal Size: 4.3-Inch
  • Touchscreen: Yes
  • Resolution: 480 Pixels x 272 Pixels
  • Win Source Part Number: 1150971-LQ043T1DG01
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Broadcom Limited
DISPLAY 7SEG 0.56" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Lowest to $3.6165
ECAD model for HDSP-H101-DE000
NTE
LED-DISPLAY-YELLOW / Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.1V 10mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm), 11 Leads
Need more? Email Us
ECAD model for NTE3055
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
ECAD model for G126ADGFGN02WRC0XAL
Phoenix Contact
Need more? Email Us
ECAD model for 2401650
Kingbright
DISPLAY 7SEG 2.24" SGL GRN 10DIP / Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 8.8V 20mA 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm) 10-DIP (2.370", 60.10mm)
Need more? Email Us
ECAD model for SA23-12GWA
NEC
Lowest to $731.1660
ECAD model for NL12876AC39-01
Broadcom Limited
LIGHT BAR 0.4X0.4" ALGAAS SQUARE / LED Circuit Board Indicator LED Circuit Board Indicator Bar - Single, SIP Red 1.8V 20mA Through Hole
Lowest to $6.0373
ECAD model for HLCP-C100
SparkFun Electronics
1.8" TFT LCD 160X128 RGB
Need more? Email Us
ECAD model for SPX-15094
Everlight Electronics Co Ltd
DISP 7SEG 0.56" QUAD Y-G 12DIP / Display Modules - LED Character and Numeric Yellow-Green 7-Segment 4 Character Common Cathode 2V 20mA 0.748" H x 1.984" W x 0.315" D (19.00mm x 50.40mm x 8.00mm) 12-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for ELF-511SYGWA/S530-E2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.8055 $65.8055
3+ $53.9949 $161.9847
4+ $52.3067 $209.2268
6+ $50.6199 $303.7194
7+ $48.9330 $342.5310
9+ $43.8698 $394.8282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,991 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention