Products specifications Report Issue?

Reference Date Code 1224+
Reference case MSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 719871-PCA9522DP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9522DP CAD Model

Description

The PCA9522DP is an innovative LED blinker product from NXP Semiconductors designed to control and enhance the visual performance of LEDs in a variety of applications. This compact and efficient device is part of NXP's broad portfolio of interface and interconnect products, which are known for their reliability and performance.

Key Features

  • I²C-bus interface: The PCA9522DP utilizes a two-wire I²C-bus interface, which simplifies connection to microcontrollers and allows for easy control of LED functions.
  • Multiple LED drivers: It is equipped with eight LED drivers that can be programmed to blink LEDs at different rates, offering flexibility and dynamic control for various lighting scenarios.
  • Programmable blink rates: Users can program the blink rate of the LEDs, allowing for customization of signaling or status indication.
  • Low power consumption: The device is designed with power efficiency in mind, ensuring minimal power usage during operation, which is ideal for battery-powered applications.
  • Small footprint: The PCA9522DP comes in a small TSSOP16 package, making it suitable for space-constrained applications.

Applications

The versatility of the PCA9522DP makes it an excellent choice for a wide range of applications, including:

  • Mobile devices
  • Portable electronics
  • Industrial control indicators
  • Healthcare equipment
  • Automotive dashboard and backlighting

Technical Specifications

The PCA9522DP operates within a supply voltage range of 2.3V to 5.5V, making it compatible with most low-voltage systems. It is also designed to interface seamlessly with other NXP products, allowing for comprehensive system solutions.

Conclusion

The PCA9522DP from NXP Semiconductors is a versatile and efficient solution for controlling LED indicators and backlights. With its I²C-bus interface, multiple LED drivers, and programmable blink rates, it offers designers a high degree of flexibility and performance in a small package footprint. Whether used in consumer electronics or industrial applications, the PCA9522DP enhances the user experience by providing intuitive and eye-catching visual indications.

You May Also Be Interested in

Linear Technology
I2C Logic Buffer 3.3V/5V 8-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 8DFN
Lowest to $11.4456
ECAD model for LTC4313IDD-3#PBF
NXP / Nexperia
IC REDRIVER HDMI 1CH 400KHZ 8SO
Lowest to $3.5130
ECAD model for PCA9507D,118
Texas Instruments
PROTOTYPE
Lowest to $22.1596
ECAD model for DS125MB203ANJYT
Texas Instruments
PROTOTYPE
Lowest to $21.0226
ECAD model for DS125BR810NJYR
NXP / Nexperia
IC REDRIVER I2C 2CH 400KHZ 8SO
Lowest to $8.8637
ECAD model for P82B96TD/S900,118
Linear Technology
I2C Logic Buffer 3.3V/5V 8-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 8DFN
Need more? Email Us
ECAD model for LTC4300A-3CDD#PBF
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.6401
ECAD model for PI3DPX1203BZHIEX
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.9081
ECAD model for PI3DPX1202A1ZBEX
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.8934
ECAD model for PI3DPX1202A2ZBEX

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.7808 $69.3696
28+ $4.7433 $132.8124
43+ $4.5950 $197.5850
59+ $4.4468 $262.3612
76+ $4.2986 $326.6936
101+ $3.8539 $389.2439
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 55 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention