EN
  • EN
  • DE

MC10EP016FAG

Part No MC10EP016FAG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 8BIT SYNC ECL 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 1.4GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 074415-MC10EP016FAG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10EP016FAG CAD Model

Description

The MC10EP016FAG is a high-performance, 3.3V/5V ECL 8-Bit Serial/Parallel Converter from ON Semiconductor, designed to meet the rigorous demands of high-speed data communication and signal processing applications. This versatile integrated circuit is part of ON Semiconductor's 10EP series, which is renowned for its speed and precision.

Key Features

  • High-Speed Operation: The device boasts a maximum frequency of 3.0 GHz for clock operation, ensuring rapid data processing and transfer rates that are essential for modern digital systems.
  • Dual Supply Voltage: It operates with a dual supply voltage of 3.3V or 5V, making it compatible with a variety of digital systems and allowing for flexible integration into existing designs.
  • Flexible Data Handling: The MC10EP016FAG can handle both serial and parallel data inputs and outputs, providing designers with the flexibility to use the device in a multitude of configurations.
  • Enhanced Signal Integrity: With ECL (Emitter Coupled Logic) technology, the converter ensures minimal signal degradation and high noise immunity, which is critical for maintaining data integrity in noisy environments.

Applications

Due to its high-speed capabilities and reliability, the MC10EP016FAG is ideal for a wide range of applications, including:

  • Telecommunications
  • Data transmission systems
  • High-speed computing
  • Automated test equipment
  • Precision data acquisition

Package and Quality

The MC10EP016FAG is available in a 32-lead LQFP package, which is compact and suitable for space-constrained applications. ON Semiconductor is committed to the highest standards of quality, and this product is manufactured in compliance with international standards, ensuring reliability and performance for critical applications.

Summary

In summary, the MC10EP016FAG from ON Semiconductor is a superior choice for designers looking to incorporate a fast and reliable serial/parallel converter into their systems. Its combination of high-speed operation, dual supply voltage support, and ECL technology makes it a versatile and robust component for a multitude of high-performance applications.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2780 $57.1120
9+ $11.7153 $105.4377
14+ $11.3492 $158.8888
19+ $10.9831 $208.6789
24+ $10.6170 $254.8080
32+ $9.5187 $304.5984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess