EN
  • EN
  • DE

LTC4266AIUHF-4

Part No LTC4266AIUHF-4
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 754463-LTC4266AIUHF-4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4266AIUHF-4 CAD Model

Description

Product Overview: LTC4266AIUHF-4

The LTC4266AIUHF-4 is a robust, high-performance quad Power over Ethernet (PoE) controller designed by Linear Technology, now part of Analog Devices. This advanced component is engineered to facilitate the delivery of power over Ethernet cabling to powered devices (PDs) in accordance with the IEEE 802.3at (PoE+) standard, as well as the previous IEEE 802.3af (PoE) specifications.

Key Features

  • Compliance with IEEE 802.3at Type 1 and 2 (PoE+)
  • Four independent PoE channels
  • Auto-detection of powered devices (PDs)
  • Advanced power management and control
  • High-efficiency operation with low heat dissipation
  • Robust 100V MOSFETs integrated
  • Supports 2-event classification
  • Extended temperature range: -40°C to 125°C

Applications

The LTC4266AIUHF-4 is ideally suited for a wide range of applications that require reliable power distribution over Ethernet cables. Common applications include:

  • VoIP phones
  • Wireless network access points
  • Security cameras
  • Networked appliances
  • Industrial controls

Product Advantages

The LTC4266AIUHF-4 provides several advantages to system designers and network administrators. Its ability to support up to four PDs on a single chip simplifies design and reduces board space. The integrated 100V MOSFETs allow for direct connection to a wide range of input voltages without the need for external pass transistors, improving reliability and reducing BOM cost.

The device also features sophisticated power management capabilities, including programmable current limit, inrush current control, and power good indicators. This allows for precise control over power allocation and ensures safe operation of the PDs. The extended temperature range makes the LTC4266AIUHF-4 suitable for harsh environments, ensuring reliable operation in industrial and outdoor settings.

Quality and Reliability

Linear Technology's LTC4266AIUHF-4 is designed with a commitment to quality and reliability, making it an excellent choice for critical network infrastructure. With robust protection features, including over-temperature, over-current, and over-voltage protection, this PoE controller ensures a secure and stable power delivery system for connected devices.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess