EN
  • EN
  • DE

LTC4020IUHF#TRPBF

Part No LTC4020IUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER 55V BB 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Reel - TR
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Voltage Supply MAX 55V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Manufacturer Homepage www.linear.com
Win Source Part Number 754457-LTC4020IUHF#TRPBF
Family Name LTC4020
Introduction Date October 23, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4020IUHF#TRPBF CAD Model

Description

LTC4020IUHF#TRPBF - High Voltage High Power Synchronous Step-Down Battery Charger

The LTC4020IUHF#TRPBF is an advanced battery charger IC designed and manufactured by Linear Technology. This versatile component is capable of efficiently charging a wide variety of battery chemistries, including lead-acid, Li-Ion, and NiMH, making it an ideal solution for a range of applications from portable devices to large-scale energy storage systems.

With an operating input voltage range of 4.5V to 55V, the LTC4020 can accommodate high voltage power sources and is particularly suited for automotive and industrial environments where input voltages can be unpredictable. Its output voltage is programmable up to 55V, which allows for charging multiple series-connected batteries in a single string, providing flexibility in designing battery packs for different applications.

The LTC4020IUHF#TRPBF features an intelligent PowerPath management system that prioritizes system load and battery charging. This ensures that the system remains operational even when the input power is limited. It does so by seamlessly transitioning between different states of operation to manage the power distribution between the load and the charging battery.

One of the standout features of the LTC4020 is its synchronous step-down switching regulator architecture, which offers high efficiency and reduced heat generation. This is particularly important in high power applications where thermal management is a critical concern. The device supports maximum charge currents up to 5A, making it capable of handling high power charging requirements.

For added flexibility, the LTC4020IUHF#TRPBF includes programmable charge termination, an adjustable float voltage, and a C/10 charge termination indicator. These features allow designers to tailor the charging parameters to the specific needs of their battery chemistry and application.

The device comes in a compact QFN package (UHF), which is ideal for space-constrained applications. The LTC4020IUHF#TRPBF is also available in tape and reel packaging (TRPBF), which is suitable for automated manufacturing processes, ensuring efficient handling and placement during PCB assembly.

Overall, the LTC4020IUHF#TRPBF is a powerful and flexible solution for designers looking to integrate a robust, high-performance battery charging system into their projects.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.0490
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1860 $57.5580
7+ $15.7424 $110.1968
10+ $15.2505 $152.5050
14+ $14.7585 $206.6190
18+ $14.2666 $256.7988
24+ $12.7907 $306.9768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess