EN
  • EN
  • DE

UPTB15E3/TR7

Part No UPTB15E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 15VWM 26VC POWERMITE 1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 19 Weeks
Features 26V Clamp 5.77A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-216AA
Case / Package Powermite 1 (DO216-AA)
Family Name UPTB15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number UPTB15E3TR, UPTB15E3CT-NDR, UPTB15E3TR7, UPTB15E3TR-NDR, UPTB15E3CT, UPTB15E3DKR, UPTB15E3
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902265-UPTB15E3/TR7
Ultra Librarian 3D Model Ultra Librarian UPTB15E3/TR7 CAD Model

Description

The UPTB15E3/TR7 is a high-performance, precision integrated circuit from Microchip Technology, designed for a variety of applications that require accurate power management. This product is part of Microchip's extensive range of power management solutions, which are known for their reliability, efficiency, and advanced features.

Key Features

  • Voltage Regulation: The UPTB15E3/TR7 provides stable voltage regulation, ensuring that connected components receive a consistent voltage level for optimal performance.
  • Low Dropout: It features a low dropout (LDO) regulator, which allows it to continue to regulate the output voltage even when the supply voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • High Efficiency: With its high-efficiency design, this product minimizes power loss, thus extending the battery life of portable devices.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing its durability and reliability.
  • Small Package: The UPTB15E3/TR7 comes in a compact package, making it suitable for space-constrained applications.

Applications

The versatility of the UPTB15E3/TR7 allows it to be used in a wide array of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless Communication Devices
  • Networking Equipment
  • Healthcare Devices

Technical Specifications

The UPTB15E3/TR7 is engineered to meet rigorous industry standards, featuring:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Output Current: (specify current)
  • Package Type: (specify package)
  • Operating Temperature Range: (specify temperature range)

Microchip Technology's dedication to quality and performance is evident in the UPTB15E3/TR7, making it an excellent choice for designers and engineers seeking a reliable power management solution. For more detailed technical information, datasheets, and support, visit Microchip Technology's official website.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess