EN
  • EN
  • DE

LTC4256-2IS8#TRPBF

Part No LTC4256-2IS8#TRPBF
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1547+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 754462-LTC4256-2IS8#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4256-2IS8#TRPBF CAD Model

Description

Overview of LTC4256-2IS8#TRPBF

The LTC4256-2IS8#TRPBF is a robust, high-quality Hot Swap controller IC designed and manufactured by Linear Technology, which is now part of Analog Devices. This integrated circuit is engineered to allow the safe insertion and removal of boards from a live backplane or other hot power sources. It offers a sophisticated solution for managing inrush current to prevent glitches on the power supply rail, thereby protecting both the card and the system it is being inserted into.

Key Features

  • Wide Operating Range: The LTC4256-2IS8#TRPBF operates over a wide voltage range, accommodating various applications and ensuring flexibility in system design.
  • Integrated Fault Protection: It features overcurrent and overvoltage protection, which are critical for preventing damage to the electronic components in the event of a fault condition.
  • Adjustable Current Limit: Users can set the current limit to match the requirements of their specific application, providing a tailored protection mechanism.
  • High-Speed Circuit Breaker: The product includes a fast-acting circuit breaker function to quickly disconnect the load in case of overcurrent, minimizing the risk of damage.
  • Multi-Function Timer: An onboard timer offers additional control over the operation, such as controlling the duration of certain protection states.
  • Compact Package: Housed in a small-footprint 8-lead SOIC package, the LTC4256-2IS8#TRPBF saves valuable board space and is suitable for dense PCB layouts.

Applications

The LTC4256-2IS8#TRPBF is ideal for a wide range of applications where hot swapping is necessary, including servers, data centers, and telecommunications equipment. Its reliability and protection features make it particularly well-suited for critical systems that cannot afford downtime or equipment damage.

Quality and Reliability

Linear Technology's commitment to high-quality and reliable components is reflected in the LTC4256-2IS8#TRPBF. It is designed to meet stringent industry standards, ensuring long-term performance and stability in a variety of operating conditions.

With its advanced features and robust design, the LTC4256-2IS8#TRPBF stands out as a superior choice for designers looking to implement hot swap capabilities with confidence and precision.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6142 $59.9846
31+ $3.7861 $117.3691
48+ $3.6683 $176.0784
66+ $3.5493 $234.2538
85+ $3.4315 $291.6775
113+ $3.0769 $347.6897
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess