EN
  • EN
  • DE

LTC4240IGN#PBF

Part No LTC4240IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 5V/12V/14V/-10.5V N-Channel Negative Voltage/Positive Voltage 28-Pin SSOP N Tube / IC CTRLR HOTSWAP CPCI I2C 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 4
Internal Switch(s) Both
Applications CompactPCI
Features I2C, Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 3.3V, 5V, ±12V
Current - Output (Maximum) 100mA, 500mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Feature Pins /BE, DRIVE, /FAULT, LED, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETOUT, (TIMER, AUX 12VIN),
Win Source Part Number 783991-LTC4240IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4240
Introduction Date June 04, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4240IGN#PBF CAD Model

Description

Product Overview: LTC4240IGN#PBF

The LTC4240IGN#PBF is a sophisticated integrated circuit from Linear Technology, designed to facilitate the management of CompactPCI systems. This hot swap controller allows for the safe insertion and removal of boards in live systems, ensuring that the electrical integrity of the backplane is not compromised during the process.

Key Features

  • Intelligent Hot Swap Control: The LTC4240IGN#PBF provides controlled power-up sequencing, which is critical for avoiding inrush current that can cause system instability or damage.
  • CompactPCI Compliant: This product is fully compliant with the CompactPCI standards, ensuring seamless integration with compliant systems and devices.
  • Integrated Power MOSFETs: The device integrates N-channel power MOSFETs, which simplifies the design and reduces the external component count.
  • Adjustable Current Limit: Designers can set the current limit threshold according to their system requirements, offering flexibility and protection for various applications.
  • Overcurrent and Overtemperature Protection: The LTC4240IGN#PBF features protection mechanisms to safeguard against overcurrent conditions and excessive temperatures, enhancing system reliability.
  • Power Good Output: A 'power good' output signal is provided, which can be used for downstream load enabling or processor reset functions.
  • 12V and 3.3V Operation: The device operates with both 12V and 3.3V supplies, which are the standard voltages for CompactPCI systems.

Applications

The LTC4240IGN#PBF is ideal for a variety of applications within the CompactPCI domain, including telecommunications, data communications, industrial control systems, and any other systems that require hot swap capabilities for uninterrupted operation and serviceability.

Quality and Reliability

Linear Technology is known for producing high-quality components, and the LTC4240IGN#PBF is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance in demanding environments.

Package Information

The LTC4240IGN#PBF comes in a 28-pin SSOP package, which is suitable for space-constrained applications. The package is engineered to facilitate efficient heat dissipation and robust physical connectivity.

Overall, the LTC4240IGN#PBF from Linear Technology represents a reliable and feature-rich solution for power management in hot-swappable CompactPCI systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess