EN
  • EN
  • DE

LTC4361ITS8-2#TRMPBF

Part No LTC4361ITS8-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description MS-Hot Swap/Low Voltage Overvoltage/Overcurrent Protection Controller with Auto-Retry
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-23-8
Lead Free Lead Free
Length 2.9 mm
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 8
Packaging Tape and Reel
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1152621-LTC4361ITS8-2#TRMPBF
Categories PMIC - Hot Swap Controllers
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4361ITS8-2#TRMPBF CAD Model

Description

Product Overview: LTC4361ITS8-2#TRMPBF by Analog Devices Inc.

The LTC4361ITS8-2#TRMPBF is a sophisticated overvoltage and overcurrent protection device designed by Analog Devices Inc. to safeguard low-voltage systems. This compact, feature-rich component is essential for ensuring the longevity and reliability of sensitive electronics that are susceptible to damage from unexpected voltage spikes or excessive current draw.

Key Features

  • Overvoltage Protection: The LTC4361ITS8-2#TRMPBF offers robust overvoltage protection, with a wide operating range that ensures devices are shielded from transient voltage surges that can occur due to power supply fluctuations, lightning strikes, or other electrical disturbances.
  • Overcurrent Protection: This product also includes overcurrent protection, which prevents damage to electronic components that could arise from circuit overloads or short circuits, thereby maintaining the integrity of the system.
  • Adjustable Thresholds: Users can set specific overvoltage and overcurrent thresholds according to their system requirements, providing a tailored level of protection that is both flexible and precise.
  • Fast Response Time: The device is engineered to react swiftly to fault conditions, minimizing the risk of damage by quickly disconnecting the load from the power supply when an overvoltage or overcurrent event is detected.
  • Low Quiescent Current: With its low quiescent current, the LTC4361ITS8-2#TRMPBF ensures minimal power consumption when in operation, making it an energy-efficient choice for battery-powered applications.

Applications

The LTC4361ITS8-2#TRMPBF is ideal for a range of applications, particularly where precision and reliability are paramount. It is commonly used in:

  • Portable Electronic Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Data Storage Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the LTC4361ITS8-2#TRMPBF is no exception. This product is manufactured to the highest standards, ensuring consistent performance and durability across a wide range of operating conditions. With its robust design and advanced protection features, it represents an excellent investment in circuit protection for any critical application.

Overall, the LTC4361ITS8-2#TRMPBF is a testament to Analog Devices Inc.'s expertise in power management and protection solutions, offering a compact, efficient, and reliable means to safeguard your electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,850 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess