EN
  • EN
  • DE

LTC4224IMS-1#PBF

Part No LTC4224IMS-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 2-CH 6V N-Channel Positive Low Voltage 10-Pin MSOP Tube / IC CTLR HOT SWAP DUAL LV 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Features Fault Timeout, Latched Fault, UVLO
Programmable Features Current Limit, Slew Rate
Operating Supply Voltage 1 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.4mA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Feature Pins /FAULT, /ON1, /ON2
Win Source Part Number 783961-LTC4224IMS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4224-1
Introduction Date July 14, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4224IMS-1#PBF CAD Model

Description

The LTC4224IMS-1#PBF is a sophisticated hot swap controller from Linear Technology designed to enable safe board insertion and removal from a live backplane. This compact device is housed in an MSOP package and is specifically engineered to manage the inrush current in order to prevent glitches on the power supply rail, which can disrupt the operation of other circuits.

Key Features

  • Integrated Hot Swap Control: The controller allows electronic circuit boards to be inserted into live systems without causing any detrimental effects, such as voltage spikes or system resets.
  • Wide Operating Voltage Range: With an operating voltage range of 2.9V to 18V, the LTC4224IMS-1#PBF is versatile and can support a variety of applications.
  • Overcurrent Protection: The device includes overcurrent protection with a timed circuit breaker function, providing additional safety and reliability.
  • Power Good Output: This feature enables the monitoring of the output voltage, ensuring that the load is properly powered before allowing the system to start up.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific requirements, offering flexibility in different use cases.
  • Low Quiescent Current: The LTC4224IMS-1#PBF has a low quiescent current, minimizing the power drain when the system is in standby mode.
  • MSOP Package: The compact MSOP (Medium Shrinkage Outline Package) allows for a smaller footprint on the PCB, saving valuable board space.

Applications

The LTC4224IMS-1#PBF is ideal for a wide range of applications, including:

  • Redundant Power Supplies
  • RAID Systems
  • Industrial/Telecom Systems
  • Network Servers and Storage Systems

Conclusion

Linear Technology's LTC4224IMS-1#PBF hot swap controller is a crucial component for systems that require reliable power management and safe board insertion. Its wide operating voltage range, adjustable current limit, and overcurrent protection features make it a highly adaptable solution for many applications.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess