EN
  • EN
  • DE

LTC4223CGN-2#PBF

Part No LTC4223CGN-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 6V/14V N-Channel Positive Low Voltage 16-Pin SSOP N Tube / IC CNTRLR HOT SWAP DUAL 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) Both
Applications ATCA, MicroTCA
Features Auto Retry, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 2.7 V ~ 14 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 800μA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Feature Pins 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER
Win Source Part Number 783952-LTC4223CGN-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4223-2
Introduction Date August 13, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4223CGN-2#PBF CAD Model

Description

Product Overview: LTC4223CGN-2#PBF

The LTC4223CGN-2#PBF from Linear Technology is a sophisticated dual Hot Swap™ controller that allows safe board insertion and removal from a live backplane. Designed for use in systems with dual supply voltages, this controller provides independent control of the load switch for each supply, ensuring reliable operation and protection for high-availability systems.

Key Features

  • Dual Channel Operation: The LTC4223CGN-2#PBF is capable of managing two separate power paths, making it ideal for systems with redundant power supplies or different voltage domains.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages from 2.9V to 15V, providing versatility for various application requirements.
  • Adjustable Current Limit: The current limit for each channel can be independently set using external resistors, allowing for customization based on the specific needs of the load.
  • Fast Overcurrent Protection: The device features fast response to overcurrent conditions, protecting both the supply and the load from potential damage.
  • Power Good Outputs: Separate power good outputs for each channel provide system feedback and enable downstream power management sequencing.
  • Cross-Conduction Prevention: Built-in measures to prevent cross-conduction between channels enhance reliability and system safety.
  • Compact Package: Housed in a 16-lead narrow SSOP package, the LTC4223CGN-2#PBF is designed for space-constrained applications without compromising on functionality.

Applications

The LTC4223CGN-2#PBF is suitable for a wide range of applications, including:

  • Redundant Power Systems
  • Industrial Servers and Storage Systems
  • Network Routers and Switches
  • Telecommunications Infrastructure

Quality and Reliability

Linear Technology, known for its commitment to quality, ensures that the LTC4223CGN-2#PBF meets the highest standards of performance and reliability. This product is designed for demanding environments where uptime is critical, and consistent performance is non-negotiable.

With its robust feature set and meticulous design, the LTC4223CGN-2#PBF is an excellent choice for system designers looking to enhance power management and protection in their next high-availability project.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7495 $52.4850
70+ $1.4355 $100.4850
110+ $1.3906 $152.9660
150+ $1.3458 $201.8700
195+ $1.3009 $253.6755
260+ $1.1663 $303.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess