Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Ethernet
Interface Ethernet
Number of Circuits 1
Mounting Type Surface Mount
Package / Case 444-BGA Exposed Pad
Supplier Device Package 444-BGA (27x27)
Base Product Number VSC8658
Standard Package 40 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 903001-VSC8658XHJ
Ultra Librarian 3D Model Ultra Librarian VSC8658XHJ CAD Model

Description

Microchip Technology VSC8658XHJ: A Versatile Gigabit Ethernet PHY Solution

The VSC8658XHJ, crafted by Microchip Technology, is a state-of-the-art dual Gigabit Ethernet PHY transceiver that delivers high-speed data transmission with exceptional reliability. This advanced component is designed to meet the rigorous demands of modern networking and communication applications, making it an ideal choice for a wide range of industrial, automotive, and consumer products.

Key Features and Benefits

  • High-Speed Performance: The VSC8658XHJ supports dual Gigabit Ethernet ports, providing robust data transfer rates that are essential for bandwidth-intensive applications.
  • Energy Efficient: With its Energy Efficient Ethernet (EEE) capability, the device can significantly reduce power consumption during periods of low data activity, promoting energy savings and extending the lifespan of the product.
  • Enhanced Connectivity: The transceiver is equipped with an RGMII (Reduced Gigabit Media Independent Interface) for seamless integration with a variety of media types, ensuring flexible and reliable connectivity.
  • Versatile Applications: The VSC8658XHJ is suitable for multiple applications, including enterprise networking equipment, broadband gateways, integrated access devices, and industrial control systems.
  • Robust Design: Designed to withstand harsh industrial environments, the device operates reliably over an extended temperature range, ensuring performance stability in challenging conditions.

Product Specifications

The VSC8658XHJ features a 64-pin QFN package, which is compact and suitable for space-constrained applications. It supports 10/100/1000BASE-T Ethernet standards and is compliant with IEEE 802.3az specifications. Additionally, it offers advanced features such as auto-negotiation, auto MDI/MDIX crossover, and cable diagnostics, facilitating easy deployment and maintenance.

Conclusion

Microchip Technology's VSC8658XHJ is a powerful dual Gigabit Ethernet PHY transceiver that combines high-speed data transfer, energy efficiency, and rugged design to meet the evolving needs of modern networked devices. Its comprehensive feature set and adherence to industry standards make it a top choice for designers looking to enhance their products with reliable and efficient networking capabilities.

You May Also Be Interested in

Broadcom Limited
24GE + 4X10GE SMART SWITCH / Telecom IC
Lowest to $195.3684
ECAD model for BCM56151A0IFSBLG
Microchip Technology
Low-Voltage Acoustic Echo Canceller With Noise Reduction | IC ECHO CANCELLER AEC 48TQFP
Lowest to $43.0395
ECAD model for ZL38002QDG1
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC 672-FCBGA (27x27)
Need more? Email Us
ECAD model for VSC7449YIH-02
Mitel Networks Corporation
ISO2-CMOS Integrated DTMFTransceiver
Lowest to $25.3779
ECAD model for MT8880CN
Broadcom Limited
28GE+4X10GE+2XHG[42] / Telecom IC
Lowest to $107.5702
ECAD model for BCM56548A0KFSBLG
Broadcom Limited
SWITCH FABRIC / Telecom IC
Lowest to $438.6999
ECAD model for BCM56524B0IFSBLG
Microchip Technology
160G ENTERPRISE ETHERNET SWITCH / Telecom IC Ethernet Switch 888-FCBGA (25x25)
Need more? Email Us
ECAD model for VSC7556-V/5CC
Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Lowest to $641.0747
ECAD model for BCM56640B0KFSBLG
PMC-Sierra
ENHANCED TT1™ SWITCH FABRIC
Need more? Email Us
ECAD model for PM9312-UC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.2202 $50.2202
3+ $41.2064 $123.6192
4+ $39.9187 $159.6748
6+ $38.6310 $231.7860
7+ $37.3433 $261.4031
9+ $33.4802 $301.3218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 280 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention