EN
  • EN
  • DE

M95128-WMN3TPPSA

Part No M95128-WMN3TPPSA
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309200-M95128-WMN3TPPSA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95128-WMN3TPPSA CAD Model

Description

STMicroelectronics M95128-WMN3TPPSA EEPROM

The M95128-WMN3TPPSA is a 128-Kbit serial SPI bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, a global leader in semiconductor solutions. This product is part of the M95 series, which is designed to meet the rigorous demands of modern electronic applications, offering a reliable and flexible data storage solution.

Key Features

  • Memory Size: 128 Kbits of EEPROM, providing ample storage for firmware parameters, device configuration, and small application data.
  • Interface: The device operates through a high-speed SPI bus interface, supporting clock frequencies of up to 5 MHz, enabling fast data transfer and efficient communication with microcontrollers and other digital systems.
  • Supply Voltage: It operates across a wide power supply range from 2.5V to 5.5V, making it suitable for a variety of industrial and consumer applications.
  • Write Cycle Times: Offers fast write cycle times of 5 ms for byte or page write, allowing for quick updates to stored data.
  • Endurance: The EEPROM boasts an endurance of 1 million write cycles, ensuring data reliability and a long lifespan.
  • Data Retention: It guarantees data retention for 40 years, providing a stable and dependable storage solution over an extended period.
  • Temperature Range: The device is designed to operate within the industrial temperature range of -40°C to 85°C, ensuring performance under harsh conditions.
  • Package: Comes in a thin 8-pin plastic SOIC package, which is both space-saving and suitable for PCB mounting.

Applications

The M95128-WMN3TPPSA EEPROM is ideal for a wide range of applications where reliable and non-volatile data storage is essential. It is commonly used in:

  • Consumer Electronics
  • Industrial Automation
  • Medical Devices
  • Telecommunication Systems
  • Automotive Modules

STMicroelectronics' commitment to quality and innovation ensures that the M95128-WMN3TPPSA EEPROM stands out as a robust and efficient choice for designers and engineers looking to enhance their data storage capabilities.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess