Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications ATCA, MicroTCA
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Supply Voltage - Operating 2.9 V to 26.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.6mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV
Win Source Part Number 126052-LTC4218CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4218CGN#TRPBF CAD Model

Description

Product Overview: LTC4218CGN#TRPBF by Linear Technology

The LTC4218CGN#TRPBF is a sophisticated Hot Swap controller integrated circuit designed by Linear Technology, now part of Analog Devices, that facilitates safe board insertion and removal from a live backplane. This compact and efficient component is housed in a 16-lead SSOP package, ensuring a minimal footprint on the PCB while delivering robust performance.

Key Features

  • Hot Swap Control: The LTC4218 allows a board to be safely inserted and removed from a live backplane by controlling the power supply to the board, thus limiting inrush current during plug-in events.
  • Adjustable Current Limit: Users can set an appropriate current limit threshold to match the requirements of their specific application, which helps to protect both the power source and the load from potential damage.
  • Overcurrent Protection: It offers reliable overcurrent protection by using a circuit breaker function, which can be programmed with a timer to allow temporary overloads without tripping.
  • Undervoltage and Overvoltage Protection: The LTC4218 ensures that the supply voltage remains within safe operating limits, protecting the load from voltage anomalies.
  • Power Good Output: This feature provides a signal indicating when the output voltage is within a specified range, which can be used for sequencing or enabling downstream converters.
  • High Voltage Operation: It is designed to handle a wide operating voltage range, making it suitable for systems that operate at higher voltages.
  • Automatic Retry or Latch Off: In the event of a fault, the LTC4218 can be configured to either automatically attempt to restart or to latch off, depending on the needs of the application.

Applications

The LTC4218CGN#TRPBF is ideal for a variety of applications that require reliable power management and protection. It is commonly used in:

  • Server and Telecom Systems
  • Network Routers and Switches
  • Industrial Equipment
  • Central Office Switching
  • High Availability Systems

With its combination of features, the LTC4218CGN#TRPBF provides a comprehensive solution for power control and protection in high-performance electronic systems. Its robust design and versatile functionality make it a valuable component for engineers looking to enhance system reliability and safety.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 24QFN
Lowest to $1.5167
ECAD model for LX8237ILQ-TR
Maxim Integrated
IC PWR DRIVER P-CHAN 1:1 16SOIC / Power Switch/Driver 1:1 P-Channel 300mA 16-SOIC
Need more? Email Us
ECAD model for DS1640S/T&R
Texas Instruments
IC PROG HOT SWAP PWR MGR 24TSSOP / Hot Swap Controller 1-CH 8V N-Channel Positive Voltage 24-Pin TSSOP T/R
Lowest to $12.0438
ECAD model for UCC2912PWPR
Renesas Electronics America
Power Distribution Controllers | IC MANAGER POWER HOT SWAP 8-SOIC
Lowest to $4.8213
ECAD model for ISL6115CB
Renesas Electronics America
Negative Voltage Hot Plug Controller | IC CTRLR HOT PLUG NEG VOLT 8SOIC
Lowest to $8.7587
ECAD model for ISL6141IBZA
Texas Instruments
IC HOT SWAP CTRLR GP 36VQFN / 12A eFuse Circuit Protector
Lowest to $4.9613
ECAD model for TPS24750RUVR
Microchip Technology
Dual-Slot PCI Express® Hot-Plug Controller | IC HOT PLUG CTLR DUAL PCI 48TQFP
Lowest to $9.7952
ECAD model for MIC2342-2YTQ
Renesas Electronics America
USB Port Power Supply Controller | IC USB PWR CTRLR 1.5A 8SOIC
Lowest to $1.9504
ECAD model for ISL61861AIBZ
Linear Technology
IC HOT SWAP CTRLR -48V 28SSOP
Lowest to $45.3623
ECAD model for LTC4261IGN#TRPBF

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9637 $53.8911
7+ $14.7394 $103.1758
11+ $14.2788 $157.0668
15+ $13.8182 $207.2730
19+ $13.3576 $253.7944
26+ $11.9758 $311.3708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention