EN
  • EN
  • DE

UCC2912PWPR

Part No UCC2912PWPR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PROG HOT SWAP PWR MGR 24TSSOP / Hot Swap Controller 1-CH 8V N-Channel Positive Voltage 24-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 3 V ~ 8 V
Current - Output (Maximum) 4A
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1mA
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-HTSSOP
Feature Pins CT, /FAULT, IMAX, /SHTDWN
Win Source Part Number 798716-UCC2912PWPR
Popularity Medium
Supply and Demand Status Balance
Family Name UCC2912
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC2912PWPR CAD Model

Description

The UCC2912PWPR is a high-performance voltage supervisor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the UCC291xx family of voltage supervisors that are engineered to provide precise voltage monitoring, ensuring system reliability and protection in a variety of applications.

Key Features

  • Voltage Monitoring: The UCC2912PWPR provides accurate monitoring of under-voltage and over-voltage conditions, safeguarding sensitive electronic components from improper voltage levels.
  • Programmable Thresholds: Users can set custom voltage thresholds to match specific system requirements, providing a tailored solution for different applications.
  • Low Power Consumption: Designed for efficiency, the device consumes minimal power, making it suitable for battery-powered and energy-conscious designs.
  • Fast Response Time: The supervisor reacts swiftly to voltage deviations, ensuring timely corrective actions can be taken to prevent system damage.
  • Wide Operating Temperature Range: The UCC2912PWPR operates effectively across a broad temperature range, making it versatile for use in various environmental conditions.

Applications

The UCC2912PWPR is ideal for use in several applications where voltage supervision is critical. These applications include:

  • Power supply control systems
  • Automotive electronics
  • Industrial equipment
  • Telecommunications infrastructure
  • Portable and battery-powered devices

Package and Availability

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor with the part number UCC2912PWPR, offering a compact solution for space-constrained applications. It is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers.

Conclusion

With its robust feature set and versatile applications, the UCC2912PWPR from Texas Instruments stands out as a reliable and efficient solution for voltage supervision needs. Its programmability, fast response, and low power consumption make it an excellent choice for maintaining system integrity across a wide range of electronic products.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7534 $53.7670
12+ $8.8234 $105.8808
18+ $8.5476 $153.8568
25+ $8.2719 $206.7975
32+ $7.9962 $255.8784
42+ $7.1690 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 481 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess