Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Hot Plug Controller
Number of Channels 6
Internal Switch(s) Both
Applications PCI Express
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Supply Voltage (V) 3V ~ 3.6V, 11V ~ 13V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number MIC2342
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1222243-MIC2342-2YTQ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2342-2YTQ CAD Model

Description

Microchip Technology MIC2342-2YTQ Overview

The MIC2342-2YTQ is a high-efficiency, integrated power management solution from Microchip Technology, designed to cater to the demanding needs of modern electronic devices. This compact and robust integrated circuit is specifically tailored for applications that require a reliable and efficient power distribution system.

Key Features

  • Dual-Channel Output: The MIC2342-2YTQ is equipped with two independent output channels, each capable of delivering a continuous output current, making it ideal for systems that require multiple power rails.
  • High Efficiency: With its advanced design, this product achieves high efficiency, which helps in reducing power loss and improving overall system performance.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring flexibility in different application environments.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system from potential damage due to overheating.
  • Overcurrent Protection: Built-in overcurrent protection ensures that the device and the system it powers are protected from excessive current draw that could lead to damage.
  • Small Package Size: The MIC2342-2YTQ comes in a compact QFN package which is suitable for space-constrained applications.

Applications

The versatility of the MIC2342-2YTQ makes it suitable for a broad range of applications. It's commonly used in:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless peripherals and IoT devices
  • Medical equipment
  • Industrial control systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC2342-2YTQ is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring stable operation and longevity even in the most challenging conditions.

Conclusion

Overall, the MIC2342-2YTQ from Microchip Technology is a powerful, versatile, and reliable power management solution that is well-suited for a wide array of electronic devices. Its dual-channel output, high efficiency, and robust protection features make it an excellent choice for designers looking to optimize their power systems with a single, compact component.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 8SOIC / Hot Swap Controller 1 Channel General Purpose 8-SOIC
Lowest to $1.9318
ECAD model for UCC3921DTR/81143
Texas Instruments
10 to 80 V, Hotswap Controller
Lowest to $55.8822
ECAD model for LM5066IPMHX/NOPB
Linear Technology
PCI-Bus Hot Swap Controller | IC CONTRLR HOTSWAP PCIBUS 16SSOP
Need more? Email Us
ECAD model for LTC1643LCGN
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP / Power Switch/Driver 1:1 N-Channel 1.2A 4-WCSP (0.76x0.76)
Lowest to $0.7921
ECAD model for SIP32462DB-T2-GE1
Semtech Corporation
Negative Voltage Hot Swap Controller
Need more? Email Us
ECAD model for SC4150HISTRT
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP / Hot Swap Controller, Monitor 1 Channel General Purpose 16-SSOP
Lowest to $7.0069
ECAD model for LTC4215CGN#PBF
Renesas Electronics America
Dual Slot PCI-Express Power Controller | IC PWR CNTRLR DUAL SLT 48-QFN
Lowest to $10.5105
ECAD model for ISL6112IRZA
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 18V, TRIPLE 7M / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 54-HSOP
Need more? Email Us
ECAD model for MC07XSF517EK
Texas Instruments
IC HOT PLUG CTRLR PCI 144LQFP / Hot Plug Controller 4 Channel CompactPCI™ 144-LQFP (20x20)
Need more? Email Us
ECAD model for HPC3130APGE

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.7952 $68.5664
17+ $8.0371 $136.6307
25+ $7.7861 $194.6525
35+ $7.5352 $263.7320
45+ $7.2843 $327.7935
60+ $6.5300 $391.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,130 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention