EN
  • EN
  • DE

STTH8R03DJF-TR

Part No STTH8R03DJF-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 300V 8A POWERFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 300V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 40μA @ 300V
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 131222-STTH8R03DJF-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH8R03DJF-TR CAD Model

Description

STTH8R03DJF-TR - Ultrafast Recovery Rectifier Diode

The STTH8R03DJF-TR is a state-of-the-art ultrafast recovery rectifier diode, expertly crafted by STMicroelectronics to deliver exceptional performance in a variety of applications. This high-efficiency power component is designed to meet the rigorous demands of modern electronic circuits, providing a reliable solution for high-frequency rectification and freewheeling operations in switch-mode power supplies and other power switching applications.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 300V, the STTH8R03DJF-TR can handle high levels of stress in the reverse bias mode, making it suitable for applications with significant voltage requirements.
  • Ultrafast Recovery Time: The diode boasts an ultrafast recovery time, minimizing power losses and improving efficiency, which is crucial for high-speed switching applications.
  • Low Forward Voltage Drop: A low forward voltage drop ensures reduced power dissipation and improved thermal performance, contributing to the overall energy efficiency of the system.
  • High Surge Current Capability: The device can withstand high surge currents, providing robust performance during transient conditions and enhancing the reliability of the entire circuit.
  • Surface-Mount Package: The STTH8R03DJF-TR comes in a surface-mount DPAK package, allowing for compact design and easy integration into various electronic assemblies.

Applications

The versatility of the STTH8R03DJF-TR makes it an excellent choice for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Snubber circuits
  • Freewheeling diodes in converters and motor control circuits
  • Automotive applications requiring high reliability

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The STTH8R03DJF-TR is manufactured using robust and high-performance processes, ensuring that it meets the stringent standards required for industrial and automotive applications. The product is RoHS compliant and adheres to international quality standards, providing engineers and designers with a dependable component for their high-speed power conversion needs.

With its combination of high-speed operation, thermal efficiency, and robust performance, the STTH8R03DJF-TR is an ideal choice for enhancing the performance and reliability of advanced electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9789 $51.4514
62+ $1.6238 $100.6756
96+ $1.5730 $151.0080
132+ $1.5223 $200.9436
170+ $1.4715 $250.1550
228+ $1.3193 $300.8004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess