The Texas Instruments TPS24750RUVR is a cutting-edge power management integrated circuit (IC) designed to enhance the efficiency and reliability of electronic systems. This advanced device is a testament to TI's commitment to providing innovative solutions for power supply design challenges.
Key Features
- High Efficiency: The TPS24750RUVR is engineered to deliver high efficiency across a wide range of load conditions, making it an ideal choice for energy-sensitive applications.
- Advanced Protection: It incorporates a suite of protection features, including over-current, over-voltage, under-voltage, and thermal shutdown, ensuring the safety and longevity of connected components.
- Adjustable Output: With the ability to adjust output voltage and current, this IC provides designers with the flexibility to tailor power supply specifications to meet the needs of various applications.
- Small Footprint: The compact QFN package (RUVR suffix) allows for a minimal PCB footprint, which is crucial for space-constrained designs.
Applications
The TPS24750RUVR is versatile and can be used in a multitude of applications, including but not limited to:
- Telecommunications equipment
- Enterprise servers and storage systems
- Networking infrastructure
- Industrial systems
- Point of Load (POL) applications
Technical Specifications
Some of the technical highlights include:
- Input Voltage Range: 2.5 V to 18 V
- Output Current: Up to 4 A
- Operating Temperature Range: -40°C to 125°C
- Package: 20-pin QFN
- RoHS Compliant
Quality and Support
As with all Texas Instruments products, the TPS24750RUVR is manufactured to the highest quality standards. Customers can expect robust support including technical documentation, reference designs, and customer service from TI's extensive engineering community.
Ordering Information
The TPS24750RUVR is available for order through authorized Texas Instruments distributors. For detailed information, datasheets, and support resources, please visit the official Texas Instruments website.