EN
  • EN
  • DE

LTC4217IFE#PBF

Part No LTC4217IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 26.5V N-Channel Positive Low Voltage 20-Pin TSSOP EP Tube / IC CTRLR HOT SWAP 2A 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Thermal Limit
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Operating Supply Voltage 2.9 V ~ 26.5 V
Current - Output (Maximum) 2A
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.6mA
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Feature Pins FB, /FLT, IMON, ISET, OV, PG, TIMER, UV
Win Source Part Number 783938-LTC4217IFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4217
Introduction Date August 25, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4217IFE#PBF CAD Model

Description

LTC4217IFE#PBF - Hot Swap Controller from Linear Technology

The LTC4217IFE#PBF is a sophisticated hot swap controller designed by Linear Technology to ensure safe insertion and removal of electronic boards from live backplanes and other power sources. This component provides a controlled ramp-up of the board supply voltage to prevent glitches on the power bus, protect the connectors, and avoid any damage to sensitive components due to inrush currents.

Key Features

  • Wide Operating Range: The device operates with supply voltages from 2.9V to 26.5V, making it suitable for a broad range of applications.
  • Adjustable Current Limit: Users can set the overcurrent threshold according to their specific needs, ensuring protection against excessive current draw.
  • Fast Overcurrent Protection: The LTC4217IFE#PBF reacts quickly to overcurrent conditions, providing rapid response to protect the circuit.
  • Circuit Breaker Function: An integrated circuit breaker function helps to prevent catastrophic failures by disconnecting the load in case of persistent overcurrent conditions.
  • Power Good Output: A "power good" status output is available to indicate when the output voltage is within the regulated range, which is useful for sequencing and system monitoring.
  • High Availability: The device features an automatic retry after a fault, enhancing system reliability and uptime.
  • Thermal Shutdown: To protect against overheating, the LTC4217IFE#PBF includes a thermal shutdown mechanism that turns off the device if it exceeds a certain temperature threshold.

Applications

The LTC4217IFE#PBF is ideal for a variety of applications that require hot swapping capabilities, such as:

  • RAID Systems
  • Servers and Network Routers
  • Industrial Computers
  • Telecommunications Equipment

Product Package and Quality

This hot swap controller comes in a robust 16-lead TSSOP package with an exposed pad for enhanced thermal performance. The LTC4217IFE#PBF is designed to meet the stringent quality standards expected of Linear Technology products, ensuring reliable performance in critical applications.

With its comprehensive protection features and flexible design, the LTC4217IFE#PBF hot swap controller is an essential component for any system that demands safe and seamless power management during board insertion and removal.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to €7.9875
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to €67.8933
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to €3.9937
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to €4.1136
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to €3.9937

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €16.1284 €48.3851
7+ €13.2336 €92.6351
11+ €12.8200 €141.0201
15+ €12.4064 €186.0964
20+ €11.9929 €239.8587
26+ €10.7523 €279.5594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,384 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess