EN
  • EN
  • DE

LTC1642ACGN#PBF

Part No LTC1642ACGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOTSWAP ADJ 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications InfiniBand
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO
Supply Voltage - Operating 2.97 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.25mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR
Win Source Part Number 125578-LTC1642ACGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1642ACGN#PBF CAD Model

Description

Product Overview: LTC1642ACGN#PBF

The LTC1642ACGN#PBF is a sophisticated hot swap controller integrated circuit designed by Linear Technology, now part of Analog Devices. This component is specifically engineered to allow safe insertion and removal of electronic boards from a live backplane or other power supplies. It is packaged in a 16-lead SSOP, providing a compact footprint suitable for space-constrained applications.

Key Features

  • Electronic Circuit Breaker: The LTC1642ACGN#PBF is equipped with an electronic circuit breaker function, which provides precise overcurrent protection by limiting the output current during fault conditions.
  • Adjustable Overcurrent Protection: Users can set the overcurrent trip level with an external resistor, allowing for customized protection based on specific application requirements.
  • Under Voltage Lockout (UVLO): The device includes an under voltage lockout feature that ensures the power supply is stable before allowing the electronic board to be powered up, thus preventing damage from undervoltage conditions.
  • Gate Voltage Clamping: The integrated MOSFET gate voltage clamping protects the external N-channel MOSFET from overvoltage, thereby extending its operational life.
  • Soft-Start Capability: The LTC1642ACGN#PBF features a soft-start capability that gradually ramps up the output voltage, minimizing inrush current and preventing system voltage disturbances.

Applications

The LTC1642ACGN#PBF is ideal for a wide range of applications where board-level power control and protection are critical. These include:

  • Redundant Power Systems
  • Hot Swap Power Supplies
  • Network Servers and Storage Systems
  • Telecommunications Equipment

Quality and Reliability

Linear Technology's commitment to high-quality and reliable products is evident in the LTC1642ACGN#PBF. The device is manufactured with rigorous standards, ensuring consistent performance and durability for professional and industrial environments.

Environmental Compliance

The LTC1642ACGN#PBF is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components. This commitment to environmental responsibility makes it suitable for use in a variety of markets, including those with strict environmental regulations.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.1081 $106.2162
3+ $43.5758 $130.7274
5+ $42.2141 $211.0705
6+ $40.8524 $245.1144
8+ $39.4906 $315.9248
10+ $35.4054 $354.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess