Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications InfiniBand
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO
Supply Voltage - Operating 2.97 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.25mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR
Win Source Part Number 132506-LTC1642CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1642CGN#TRPBF CAD Model

Description

LTC1642CGN#TRPBF - Hot Swap Controller from Linear Technology

The LTC1642CGN#TRPBF is a state-of-the-art Hot Swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This integrated circuit (IC) is housed in a narrow 16-lead SSOP package and is part of the Linear Technology's extensive family of power management solutions.

Featuring a wide operating voltage range of 1.2V to 16.5V, the LTC1642CGN#TRPBF is versatile and can be used in various applications, including low voltage and high voltage systems. Its primary function is to control the inrush current during system hot-swapping, thereby preventing glitches on the supply rail, connector damage, and system reset.

The LTC1642CGN#TRPBF incorporates an electronic circuit breaker to protect against overcurrent conditions. It achieves this by monitoring the voltage drop across an external sense resistor and responding to overcurrent events by quickly turning off the external N-channel MOSFET to prevent damage to the electronic components.

One of the key features of this product is its adjustable overcurrent trip level, which allows users to set the current limit according to the specific needs of their application. Additionally, the IC offers an adjustable timer for controlling the circuit breaker's response time, providing further customization to ensure system stability and reliability.

The LTC1642CGN#TRPBF also includes under voltage and overvoltage lockout capabilities, which ensure that the voltage on the board remains within safe operating levels. These features help to safeguard the system against conditions that could lead to premature failure of electronic components.

Linear Technology has designed the LTC1642CGN#TRPBF with simplicity in mind, requiring minimal external components to function. This not only simplifies the design process but also helps to reduce board space and overall system cost. With its robust feature set and reliable performance, the LTC1642CGN#TRPBF is an excellent choice for system designers looking to implement hot swap functionality with confidence.

Whether used in servers, telecom equipment, or industrial systems, the LTC1642CGN#TRPBF provides a secure and efficient solution for hot swapping capabilities, ensuring seamless maintenance and upgrade operations without the need to power down the entire system.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939AESA+
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $18.2799
ECAD model for MAX5901ACEUT
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to $5.8647
ECAD model for MAX4271ESA+T
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $2.6986
ECAD model for MAX5901LAEUT
Texas Instruments
LOW RESIS HOT SWAP PWR MA 16SOIC
Lowest to $4.5031
ECAD model for UCC2918DP/81510
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $2.2826
ECAD model for LT1640AHIS8#PBF
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to $5.8649
ECAD model for MAX8533EUB

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9950 $63.9800
8+ $13.1241 $104.9928
12+ $12.7140 $152.5680
17+ $12.3039 $209.1663
22+ $11.8937 $261.6614
29+ $10.6634 $309.2386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,400 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention