EN
  • EN
  • DE
  • IT

LTC4071EDDB#TRPBF

Part No LTC4071EDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Shunt Battery Charger Li-Ion/Li-Pol 50mA 4V/4.1V/4.2V Automotive 8-Pin DFN EP T/R / IC LI-ION/POLY BATT CHRGR 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Battery Pack Voltage 4.2V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783879-LTC4071EDDB#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4071
Introduction Date October 04, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4071EDDB#TRPBF CAD Model

Description

The LTC4071EDDB#TRPBF from Linear Technology is a versatile and reliable lithium battery charger and power manager IC designed to extend the life and enhance the performance of single-cell Li-Ion/Polymer batteries. This advanced chip is housed in a small, 8-lead DFN package, making it an ideal solution for space-constrained applications.

One of the standout features of the LTC4071 is its low quiescent current, which is crucial for long-term battery-powered applications. The device draws less than 550nA from the battery when not charging, thereby preserving battery life during periods of inactivity or storage. Furthermore, the LTC4071 integrates a low battery disconnect feature that protects the battery from deep discharge, enhancing the safety and longevity of the battery.

The charging process is managed by an intelligent algorithm that includes a float voltage accuracy of ±0.5%, ensuring precise control over the charging cycle. This leads to a safer and more efficient charging process, reducing the risk of overcharging and potential damage to the battery. Additionally, the charger provides a programmable charge current up to 50mA, allowing users to tailor the charging profile to the needs of their specific battery and application.

Another important feature of the LTC4071EDDB#TRPBF is its wide input voltage range, which spans from 4.3V to 80V. This allows the device to be used in various applications with different power supply requirements. Moreover, the charger is capable of operating with very low input voltages, down to the battery voltage, ensuring continued operation even under challenging conditions.

The LTC4071 also includes a Power Good status output, which provides real-time feedback on the state of the charging process. This can be used to signal to the host system that the battery is properly connected and charging, or that it has reached its final float voltage.

In summary, the LTC4071EDDB#TRPBF is a highly integrated, feature-rich battery charger that offers a compact, efficient, and safe solution for charging and maintaining single-cell Li-Ion/Polymer batteries. Its low quiescent current, precise charge control, and wide input voltage range make it an excellent choice for portable, wearable, and energy-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess