EN
  • EN
  • DE
  • IT

LTC4056ETS8-4.2#TRPBF

Part No LTC4056ETS8-4.2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 700mA 4.2V 8-Pin TSOT-23 T/R / IC CHARGR BATTERY L-ION TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Current, Over Temperature
Charge Current - Max 700mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 6.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783857-LTC4056ETS8-4.2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4056-4.2
Introduction Date February 11, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4056ETS8-4.2#TRPBF CAD Model

Description

Linear Technology LTC4056ETS8-4.2#TRPBF USB Power Manager and Li-Ion Charger

The LTC4056ETS8-4.2#TRPBF is a highly integrated power management and battery charger IC designed by Linear Technology, specifically for single-cell lithium-ion batteries. This compact device simplifies the complexity of USB-based charging and power regulation, making it an ideal solution for portable electronic devices such as personal digital assistants (PDAs), mobile phones, digital cameras, and MP3 players.

Key Features:

  • USB Compatibility: The LTC4056ETS8-4.2#TRPBF is designed to interface directly with USB power sources, ensuring compliance with USB specifications for current limiting and reducing the need for external components.
  • Integrated Charging: It features a complete constant-current/constant-voltage linear charger for single-cell lithium-ion batteries, with a fixed float voltage of 4.2V, which is the standard for most Li-Ion cells, ensuring safe and efficient charging.
  • Thermal Regulation: To maximize the charging rate without the risk of overheating, the device includes thermal feedback that regulates the charge current to limit the die temperature during high power operation or high ambient temperature conditions.
  • Automatic Load Detection: The LTC4056ETS8-4.2#TRPBF can automatically detect the presence of a load connected to the USB port and will seamlessly transition between charging and on-demand power supply modes.
  • Preserve Battery Energy: It has a low battery leakage current of less than 1uA, which helps preserve battery charge during idle periods.
  • Charge Status Indication: The device provides a charge status output that can be used to drive an LED or interface with a microcontroller for real-time charging monitoring.

Compact and Efficient Design:

Enclosed in an 8-lead SOT-23 package, the LTC4056ETS8-4.2#TRPBF is designed for space-constrained applications. Its small footprint and minimal external component requirements make it an efficient choice for portable device designs where board space is at a premium.

Protection Features:

Safety is a key concern in power management, and the LTC4056ETS8-4.2#TRPBF includes several protection features such as automatic recharge, overvoltage protection, and short-circuit protection, ensuring reliable operation and longevity of the battery and the device it powers.

Overall, the LTC4056ETS8-4.2#TRPBF from Linear Technology is a versatile, efficient, and easy-to-implement solution for managing USB power and charging lithium-ion batteries in modern portable electronics.

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess