EN
  • EN
  • DE

LTC4055TEUF

Part No LTC4055TEUF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Linear Technology
Win Source Part Number 303430-LTC4055TEUF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4055TEUF CAD Model

Description

Linear Technology's LTC4055TEUF: USB Power Controller and Li-Ion Charger

The LTC4055TEUF is a highly integrated power management solution from Linear Technology, designed to simplify the charging and power control of lithium-ion batteries in USB-powered devices. This compact, efficient device combines a USB power controller with a full-featured Li-Ion battery charger, making it an ideal choice for portable electronics that require a reliable and efficient charging solution.

Key Features:

  • USB Compatibility: The LTC4055TEUF is compliant with USB specifications, allowing for seamless integration with USB-powered devices. It can handle USB input currents up to 500mA, in accordance with USB 2.0 standards.
  • Integrated Li-Ion Charger: The device features a constant-current/constant-voltage charger for single-cell lithium-ion batteries, ensuring a safe and fast charging cycle. The charging parameters can be programmed via external resistors to suit various battery capacities and chemistries.
  • Automatic PowerPath Control: It intelligently manages power distribution between the USB port, battery, and load. When the USB power is available, it can simultaneously charge the battery and power the load. If the USB power is removed, it automatically switches to the battery without interruption.
  • Thermal Regulation: To prevent overheating, the LTC4055TEUF includes thermal regulation circuitry that reduces charge current in the event of excessive temperature rise.
  • Preserve Battery Energy: The device features a "suspend" mode that reduces battery drain when the USB input is in suspend state.
  • Compact Design: Housed in a low-profile (0.75mm) 16-lead QFN package, the LTC4055TEUF is suitable for space-constrained applications.

Applications:

The LTC4055TEUF is versatile and can be used in a variety of portable devices, including:

  • Cellular Telephones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Digital Cameras
  • USB-Powered Gadgets and Peripherals

With its advanced features and compact size, the LTC4055TEUF from Linear Technology is an excellent choice for designers looking to incorporate a reliable power management system into their USB-powered, battery-operated devices.

You May Also Be Interested in

Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess