EN
  • EN
  • DE
  • IT

LTC4053EDD-4.2#PBF

Part No LTC4053EDD-4.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 1250mA 4.2V 10-Pin DFN EP Tube / IC CHARGER BATTERY USB 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Battery Pack Voltage 4.2V
Voltage Supply MAX 6.5V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783855-LTC4053EDD-4.2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4053-4.2
Introduction Date August 27, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4053EDD-4.2#PBF CAD Model

Description

Linear Technology's LTC4053EDD-4.2#PBF - Battery Charger IC

The LTC4053EDD-4.2#PBF is a highly sophisticated and versatile battery charger integrated circuit (IC) designed and manufactured by Linear Technology. This compact, high-efficiency IC is engineered to charge single-cell lithium-ion batteries with precision and safety, making it an ideal solution for portable electronic devices that require reliable power management.

Key Features

  • Charge Voltage: The LTC4053EDD-4.2#PBF is specifically designed to charge batteries to a voltage of 4.2V, which is optimal for most single-cell lithium-ion batteries.
  • Programmable Charge Current: The charge current can be programmed up to 800mA, allowing for customization based on battery capacity and desired charge rate.
  • ThinSOT Package: Enclosed in a small, thermally efficient, 10-lead ThinSOT package, this IC is perfect for space-constrained applications.
  • Integrated Safety Features: It includes multiple safety features such as automatic recharge, overcharge protection, and thermal regulation to ensure the battery is charged safely and efficiently.
  • No External MOSFET, Sense Resistor, or Blocking Diode Required: The LTC4053EDD-4.2#PBF integrates power components, reducing the need for external parts and simplifying design.
  • Charge Current Monitor: For real-time monitoring of the charge process, the IC includes a charge current monitor output.
  • Preserve Battery Energy: A low leakage (
  • Charge Status Output: An output signal is available to indicate the charge status, which can be used to drive an external LED or interface with a microcontroller.

Applications

  • Portable Electronics
  • Handheld Devices
  • Medical and Healthcare Equipment
  • Wearable Technology
  • Bluetooth Headsets
  • GPS Units

The LTC4053EDD-4.2#PBF is a testament to Linear Technology's commitment to providing high-quality, reliable power management solutions. Its combination of integrated features, compact size, and ease of use make it an excellent choice for designers looking to incorporate a robust charging solution into their battery-powered applications.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess